☰
PD67024SGH
PD67024SGH
Obsolete
Description:  POE PSE MODULES
Manufacturer:  Microsemi Corporation
Datasheet:   PD67024SGH Datasheet
History Price: Obsolete
In Stock: 38960
PD67024SGH Specification
Specification
Part No
PD67024SGH
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Microsemi Corporation
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Channels
-
Power - Max
-
Internal Switch(s)
-
Auxiliary Sense
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PD67024SGH Related Parts
PD64004AH
PD64004AH
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69101ILQ-TR
PD69101ILQ-TR
Microchip Technology
IC POE CNTRL 1 CHANNEL 24QFN
PD69104B1FILQ-TR
PD69104B1FILQ-TR
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69104B1ILQ-TR
PD69104B1ILQ-TR
Microchip Technology
IC POE CNTRL 4 CHANNEL 48QFN
PD69104BILQ-TR
PD69104BILQ-TR
Microsemi Corporation
IC POE CNTRL 4 CHANNEL 48QFN
PD69108FILQ-TR
PD69108FILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 48QFN
PD69108ILQ-TR
PD69108ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 48QFN
PD69200C-018818
PD69200C-018818
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1.
PD69201ILD-TR
PD69201ILD-TR
Microchip Technology
IC POE PSE CONTROLLER
PD69204T4ILQ-TR-LE
PD69204T4ILQ-TR-LE
Microchip Technology
PD69204T4 IC 4P PSE POE MNGR
PD69208MILQ-TR-LE
PD69208MILQ-TR-LE
Microchip Technology
IEEE PSE MANAGER 802.3AT / BT TY
PD69208T4ILQ-TR
PD69208T4ILQ-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 56QFN
PD67024SGH Description
The Microsemi Corporation PD67024SGH is a high-performance, versatile Ethernet Controller and Network Interface Card (NIC) designed to provide reliable and efficient networking solutions in a wide range of applications. It is widely used in industrial and commercial networking equipment, such as network switches, routers, servers, and embedded systems that require robust and high-speed network connectivity. The PD67024SGH is part of Microsemi's family of Ethernet controllers and is optimized for Ethernet data link layer operations, supporting a variety of Ethernet standards and features.

This device supports Gigabit Ethernet speeds and is typically used in environments where high-speed, reliable data transfer is critical. The PD67024SGH is engineered to deliver enhanced network performance while minimizing CPU load and optimizing system resources, making it a suitable choice for high-performance networking tasks.

## Key Features:

* Ethernet Standard: Gigabit Ethernet (10/100/1000 Mbps)
* IEEE Compliance: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3x
* Physical Layer Support: 1000BASE-T, 100BASE-TX, 10BASE-T
* Data Rate: 10/100/1000 Mbps, auto-negotiation
* Interface: PCIe x1 Gen 2 interface (PCI Express)
* MAC Address: Unique 48-bit MAC address
* Power Management: Supports Energy Efficient Ethernet (EEE) for low power consumption
* Wake-on-LAN (WOL): Support for Wake-on-LAN functionality
* Interrupts: Fully programmable interrupts for efficient handling of network events
* Bus Interface: PCIe (PCI Express) bus interface for high-speed communication
* Form Factor: Available in a small, compact form factor suitable for embedded and high-density systems
* Operating Temperature Range: Typically from 0°C to 70°C (commercial-grade), extended temperature options available for industrial applications

## Detailed Specifications:

1. Ethernet Speed and Auto-Negotiation:

* The PD67024SGH supports a wide range of Ethernet speeds, including 10 Mbps, 100 Mbps, and 1000 Mbps (Gigabit Ethernet). It can automatically negotiate the best speed and duplex mode based on the capabilities of the connected network, ensuring optimal performance and compatibility with various network standards.

2. Compliance with Standards:

* The device is compliant with IEEE 802.3 (Ethernet), IEEE 802.3u (Fast Ethernet), IEEE 802.3ab (Gigabit Ethernet), and IEEE 802.3x (Flow Control). These standards ensure that the PD67024SGH provides reliable, standardized network connectivity across a variety of network configurations and environments.

3. Power Management:

* The PD67024SGH supports Energy Efficient Ethernet (EEE), which allows the device to reduce power consumption during periods of low network activity. This is important for reducing energy costs and increasing the efficiency of embedded systems, especially in power-sensitive applications like battery-powered devices.

4. Wake-on-LAN (WOL) Support:

* The controller includes Wake-on-LAN functionality, which allows a system to be powered up remotely via a network connection. This feature is useful in environments where devices need to be accessed and controlled remotely, such as in network management or remote diagnostics.

5. MAC Address and Address Filtering:

* The PD67024SGH comes with a unique 48-bit MAC address, which is essential for network device identification and communication. The device also supports address filtering to manage and filter out unwanted traffic, enhancing the efficiency of the network.

6. Interrupt Handling:

* The controller supports programmable interrupts, allowing the device to handle network events efficiently. This reduces the load on the CPU and ensures that resources are used optimally, particularly in systems where high network traffic or real-time processing is required.

7. Bus Interface:

* The device uses a PCIe x1 Gen 2 interface, providing fast data transfer rates and low-latency communication between the Ethernet controller and the host system. This high-speed interface enables the controller to handle large volumes of network traffic, making it suitable for use in high-performance network applications.

8. Integrated PHY:

* The PD67024SGH integrates a physical layer (PHY) for Ethernet communication, supporting the 1000BASE-T, 100BASE-TX, and 10BASE-T standards. The integration of the PHY reduces the need for external components, simplifying system design and reducing the overall bill of materials (BOM).

9. Support for Jumbo Frames:

* The controller supports Jumbo Frames, which allows the transmission of Ethernet frames larger than the standard 1500-byte maximum frame size. This feature is particularly useful for high-bandwidth applications that need to transmit large amounts of data, such as video streaming, scientific computing, and data backup.

10. Temperature and Environmental Specifications:

* The PD67024SGH is designed to operate in commercial-grade environments with an operating temperature range typically from 0°C to 70°C. For industrial applications, extended temperature options may be available, allowing the device to operate in harsher environments.

11. Form Factor and Integration:

* The controller is typically offered in a compact form factor, suitable for embedded systems, network interface cards (NICs), and systems with limited space. The device’s small size and integration of key components like the PHY make it ideal for space-constrained designs.

12. Error Detection and Flow Control:

* The PD67024SGH includes support for error detection, including cyclic redundancy check (CRC) errors, and flow control to prevent packet loss during high-traffic periods. Flow control ensures that network devices do not become overwhelmed with data and helps maintain smooth network operation.

## Applications:

The Microsemi PD67024SGH is ideal for use in a wide range of networking and embedded applications. Some of its common use cases include:

* Network Interface Cards (NICs): Used in desktop computers, workstations, and servers to provide Ethernet connectivity for local area networks (LANs) and wide area networks (WANs).

* Embedded Systems: Suitable for use in embedded systems that require network connectivity, such as industrial controllers, medical devices, and robotics.

* Data Centers and Servers: Ideal for high-performance servers and data center equipment that need reliable Gigabit Ethernet connectivity.

* Industrial and Automation Systems: The controller’s robustness and support for Energy Efficient Ethernet make it suitable for industrial control systems, automation, and IoT (Internet of Things) devices.

* Networking Equipment: Used in routers, switches, and other networking devices that require efficient Ethernet communication and high throughput.

* Automated Test Equipment (ATE): Its high-speed data transfer capabilities make the PD67024SGH suitable for network testing and measurement devices.

## Conclusion:

The Microsemi PD67024SGH is a highly versatile and reliable Ethernet controller designed for a variety of networking applications. With support for Gigabit Ethernet speeds, energy-efficient operation, and a range of advanced features such as Wake-on-LAN, error detection, and programmable interrupts, the PD67024SGH is well-suited for high-performance, low-power applications. Whether used in industrial systems, networking equipment, or embedded devices, this controller provides robust network connectivity and efficient data management, making it an excellent choice for modern networking solutions.
PD67024SGH Compare Parts
  • PD67024SGH vs PD69220R-035400
  • PD67024SGH vs PD69220R-035200-TR
  • PD67024SGH vs PD69220R-035200
  • PD67024SGH vs PD69220R-022420-TR
  • PD67024SGH vs PD69220R-022420
  • PD67024SGH vs PD69220R-022320-TR
  • PD67024SGH vs PD69220R-022320
  • PD67024SGH vs PD69220C-022419-TR
  • PD67024SGH vs PD69220C-022419
  • PD67024SGH vs PD69220C-022319-TR
  • PD67024SGH vs PD69220C-022319
  • PD67024SGH vs PD69210C-021819-TR
  • PD67024SGH vs PD69210C-021819
  • PD67024SGH vs PD69208T4ILQ-TR-LE
  • PD67024SGH vs PD69208T4ILQ-TR
  • PD67024SGH vs PD69208MILQ-TR-LE
  • PD67024SGH vs PD69204T4ILQ-TR-LE
  • PD67024SGH vs PD69201ILD-TR
  • PD67024SGH vs PD69200C-018818
  • PD67024SGH vs PD69108ILQ-TR
  • PD67024SGH vs PD69108FILQ-TR
  • PD67024SGH vs PD69104BILQ-TR
  • PD67024SGH vs PD69104B1ILQ-TR
  • PD67024SGH vs PD69104B1FILQ-TR
  • PD67024SGH vs PD69101ILQ-TR
  • PD67024SGH vs PD64004AH
  • PD67024SGH vs PD69210R-035500-TR
  • PD67024SGH vs PD69210R-035500
  • PD67024SGH vs PD69210R-035400-TR
  • PD67024SGH vs PD69210R-035400
  • PD67024SGH vs PD69210R-035200-TR
  • PD67024SGH vs PD69210R-035200
  • PD67024SGH vs PD69210R-034400-TR
  • PD67024SGH vs PD69210R-034400
  • PD67024SGH vs PD69210R-022420-TR
  • PD67024SGH vs PD69210R-022420
  • PD67024SGH vs PD69210R-022320-TR
  • PD67024SGH vs PD69210R-022320
  • PD67024SGH vs PD69210C-022419-TR
  • PD67024SGH vs PD69210C-022419
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied