☰
PIC647
PIC647
Active
Description:  IC SWITCHING REGULATOR TO3
Manufacturer:  Microchip Technology
Datasheet:   PIC647 Datasheet
History Price: Active
In Stock: 36800
PIC647 Specification
Specification
Part No
PIC647
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Switching Regulator
Current - Supply
-
Voltage - Supply
100V
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
PIC647 PDF Datasheet
PIC647 Related Parts
PIC600
PIC600
Microchip Technology
IC REG SW 5A TO-213AA
PIC6007
PIC6007
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC601
PIC601
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC602
PIC602
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC6050
PIC6050
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC6183
PIC6183
Microchip Technology
POWER INTEGRATED CIRCUIT
PIC626
PIC626
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC627
PIC627
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC636
PIC636
Microchip Technology
IC SWITCHING REGULATOR TO66
PIC645
PIC645
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC646
PIC646
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC655
PIC655
Microchip Technology
IC SWITCHING REGULATOR TO3
PIC647 Compare Parts
  • PIC647 vs PIC7532
  • PIC647 vs PIC7531
  • PIC647 vs PIC7525
  • PIC647 vs PIC7521
  • PIC647 vs PIC7519
  • PIC647 vs PIC7515
  • PIC647 vs PIC7513
  • PIC647 vs PIC7508
  • PIC647 vs PIC7505
  • PIC647 vs PIC657
  • PIC647 vs PIC656
  • PIC647 vs PIC655
  • PIC647 vs PIC646
  • PIC647 vs PIC645
  • PIC647 vs PIC636
  • PIC647 vs PIC627
  • PIC647 vs PIC626
  • PIC647 vs PIC6183
  • PIC647 vs PIC6050
  • PIC647 vs PIC602
  • PIC647 vs PIC601
  • PIC647 vs PIC6007
  • PIC647 vs PIC600
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.