☰
PL602-03SC
PL602-03SC
Discontinued
Description:  IC CLK BUFFER 100MHZ CMOS 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   PL602-03SC Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3600
PL602-03SC Specification
Specification
Part No
PL602-03SC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
100MHz
Divider/Multiplier
No/Yes
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
PL602-03SC PDF Datasheet
PL602-03SC Related Parts
PL600-27TSC
PL600-27TSC
Microchip Technology
IC CLK BUFFER MULT OUT 8SOIC
PL600-27TSC-R
PL600-27TSC-R
Microchip Technology
IC CLK BUFFER MULT OUT 8SOIC
PL600-27TTC
PL600-27TTC
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL600-27TTC-R
PL600-27TTC-R
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL600-27TTI
PL600-27TTI
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL600-27TTI-R
PL600-27TTI-R
Microchip Technology
IC CLK BUFFER MULT OUT 6SOT23
PL602-03SC-R
PL602-03SC-R
Microchip Technology
IC CLK BUFFER 100MHZ CMOS 8SOIC
PL602-04SC
PL602-04SC
Microchip Technology
IC CLK BUFFER 200MHZ CMOS 8SOIC
PL602-04SC-R
PL602-04SC-R
Microchip Technology
IC CLK BUFFER 200MHZ CMOS 8SOIC
PL602-15TC
PL602-15TC
Microchip Technology
IC CLK BUFFER 156.25MHZ 6SOT23
PL602-15TC-R
PL602-15TC-R
Microchip Technology
IC CLK BUFFER 156.25MHZ 6SOT23
PL602-20-K52TC
PL602-20-K52TC
Microchip Technology
IC PROG HCSL COMPATIBL CLO SOT23
PL602-03SC Compare Parts
  • PL602-03SC vs PL685-P8-358OC
  • PL602-03SC vs PL685-P8-258OC-R
  • PL602-03SC vs PL685-P8-258OC
  • PL602-03SC vs PL685-P8-168OC-R
  • PL602-03SC vs PL685-P8-168OC
  • PL602-03SC vs PL685-P8-148OC-R
  • PL602-03SC vs PL685-P8-148OC
  • PL602-03SC vs PL685-P8-128OC-R
  • PL602-03SC vs PL685-P8-128OC
  • PL602-03SC vs PL685-P8-108OC-R
  • PL602-03SC vs PL685-P8-108OC
  • PL602-03SC vs PL685-P8-088OC-R
  • PL602-03SC vs PL685-P8-088OC
  • PL602-03SC vs PL685-P8-078OC-R
  • PL602-03SC vs PL685-P8-078OC
  • PL602-03SC vs PL685-P8-068OC-R
  • PL602-03SC vs PL685-P8-068OC
  • PL602-03SC vs PL685-P8-058OC-R
  • PL602-03SC vs PL685-P8-058OC
  • PL602-03SC vs PL685-P8-048OC-R
  • PL602-03SC vs PL685-P8-048OC
  • PL602-03SC vs PL685-P8-038OC-R
  • PL602-03SC vs PL685-P8-038OC
  • PL602-03SC vs PL685-P8-028OC-R
  • PL602-03SC vs PL685-P8-028OC
  • PL602-03SC vs PL685-P8-020OC-R
  • PL602-03SC vs PL685-P8-020OC
  • PL602-03SC vs PL683000XC
  • PL602-03SC vs PL680-39QI-R
  • PL602-03SC vs PL680-39QI
  • PL602-03SC vs PL680-39QC-R
  • PL602-03SC vs PL680-39QC
  • PL602-03SC vs PL680-39OC-R
  • PL602-03SC vs PL680-39OC
  • PL602-03SC vs PL680-38QC-R
  • PL602-03SC vs PL680-38QC
  • PL602-03SC vs PL680-37QC
  • PL602-03SC vs PL680-37OC-R
  • PL602-03SC vs PL680-37OC
  • PL602-03SC vs PL673-51QC
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.