☰
PM5329-FI
PM5329-FI
Obsolete
Description:  IC ETHERNET 672FCBGA
Manufacturer:  Microchip Technology
Datasheet:   PM5329-FI Datasheet
History Price: Obsolete
In Stock: 39160
PM5329-FI Specification
Specification
Part No
PM5329-FI
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
-
Interface
Ethernet
Standards
10/100 Base-T/TX
Voltage - Supply
1.2V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
672-BGA, FCBGA
Supplier Device Package
672-FCBGA (27x27)
PM5329-FI Related Parts
PM5329-FGI
PM5329-FGI
Microchip Technology
IC ETHERNET 672FCBGA
PM5420C-FEI
PM5420C-FEI
Microchip Technology
2X10G + 16XSFP MULTI-RATE, MULTI
PM5420C-FGI
PM5420C-FGI
Microchip Technology
2X10G + 16XSFP MULTI-RATE, MULTI
PM5420C-FI
PM5420C-FI
Microchip Technology
2X10G + 16XSFP MULTI-RATE, MULTI
PM5420C-FXI
PM5420C-FXI
Microchip Technology
2X10G + 16XSFP MULTI-RATE, MULTI
PM5422C-FEI
PM5422C-FEI
Microchip Technology
IC ETHERNET PCI META 20G
PM5422C-FGI
PM5422C-FGI
Microchip Technology
IC ETHERNET PCI META 20G
PM5422D-FEI
PM5422D-FEI
Microchip Technology
IC ETHERNET PCI META 20G
PM5422D-FGI
PM5422D-FGI
Microchip Technology
IC ETHERNET PCI META 20G
PM5426C-FEI
PM5426C-FEI
Microchip Technology
1X10G + 1X10G/8XSFP MULTI-RATE,
PM5426C-FGI
PM5426C-FGI
Microchip Technology
1X10G + 1X10G/8XSFP MULTI-RATE,
PM5426C-FI
PM5426C-FI
Microchip Technology
1X10G + 1X10G/8XSFP MULTI-RATE,
PM5329-FI Compare Parts
  • PM5329-FI vs PM5992B-FEI
  • PM5329-FI vs PM5985B-FEI
  • PM5329-FI vs PM5984B-FEI
  • PM5329-FI vs PM5456A-FGI
  • PM5329-FI vs PM5456A-FEI
  • PM5329-FI vs PM5450A-FGI
  • PM5329-FI vs PM5450A-FEI
  • PM5329-FI vs PM5442B-FEI
  • PM5329-FI vs PM5426C-FXI
  • PM5329-FI vs PM5426C-FI
  • PM5329-FI vs PM5426C-FGI
  • PM5329-FI vs PM5426C-FEI
  • PM5329-FI vs PM5422D-FGI
  • PM5329-FI vs PM5422D-FEI
  • PM5329-FI vs PM5422C-FGI
  • PM5329-FI vs PM5422C-FEI
  • PM5329-FI vs PM5420C-FXI
  • PM5329-FI vs PM5420C-FI
  • PM5329-FI vs PM5420C-FGI
  • PM5329-FI vs PM5420C-FEI
  • PM5329-FI vs PM5329-FGI
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!