☰
PM8564B-FEI
PM8564B-FEI
Active
Description:  IC INTERFACE SPECIALIZED PFX-L
Manufacturer:  Microchip Technology
Datasheet:   PM8564B-FEI Datasheet
History Price: $364.86000
In Stock: 18840
PM8564B-FEI Specification
Specification
Part No
PM8564B-FEI
Category
Interface - Specialized
Manufacturer
Microchip Technology
Series
Switchtec
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Fanout PCIe Switch
Interface
PCI Express
Voltage - Supply
-
Package / Case
Module
Supplier Device Package
-
Mounting Type
Surface Mount
PM8564B-FEI Related Parts
PM8252B-F3EI
PM8252B-F3EI
Microchip Technology
IC
PM8252B1-F3EIS1
PM8252B1-F3EIS1
Microchip Technology
IC
PM8253B-F3EIS1
PM8253B-F3EIS1
Microchip Technology
IC
PM8253B1-F3EIS1
PM8253B1-F3EIS1
Microchip Technology
IC
PM8254B-F3EI
PM8254B-F3EI
Microchip Technology
IC
PM8254B1-F3EIS1
PM8254B1-F3EIS1
Microchip Technology
IC
PM8262B-F3EI
PM8262B-F3EI
Microchip Technology
IC
PM8262B1-F3EIS1
PM8262B1-F3EIS1
Microchip Technology
IC
PM8263B-F3EIS1
PM8263B-F3EIS1
Microchip Technology
IC
PM8263B1-F3EIS1
PM8263B1-F3EIS1
Microchip Technology
IC
PM8265B-F3EI
PM8265B-F3EI
Microchip Technology
IC
PM8265B-F3EIS1
PM8265B-F3EIS1
Microchip Technology
IC
PM8564B-FEI Compare Parts
  • PM8564B-FEI vs PM8575B-FEI
  • PM8564B-FEI vs PM8574B-FEI
  • PM8564B-FEI vs PM8573B-F3EI
  • PM8564B-FEI vs PM8572B-F3EI
  • PM8564B-FEI vs PM8571B-F3EI
  • PM8564B-FEI vs PM8566B-FEI
  • PM8564B-FEI vs PM8565B-FEI
  • PM8564B-FEI vs PM8563B-F3EI
  • PM8564B-FEI vs PM8562B-F3EI
  • PM8564B-FEI vs PM8561B-F3EI
  • PM8564B-FEI vs PM8536B-FEI
  • PM8564B-FEI vs PM8535B-FEI
  • PM8564B-FEI vs PM8534B-FEI
  • PM8564B-FEI vs PM8533B-F3EI
  • PM8564B-FEI vs PM8532B-F3EI
  • PM8564B-FEI vs PM8531B-F3EI
  • PM8564B-FEI vs PM8273B1-F3EIS1
  • PM8564B-FEI vs PM8273B-F3EI
  • PM8564B-FEI vs PM8270B1-F3EIS1
  • PM8564B-FEI vs PM8270B-F3EI
  • PM8564B-FEI vs PM8265B1-F3EIS1
  • PM8564B-FEI vs PM8265B-F3EIS1
  • PM8564B-FEI vs PM8265B-F3EI
  • PM8564B-FEI vs PM8263B1-F3EIS1
  • PM8564B-FEI vs PM8263B-F3EIS1
  • PM8564B-FEI vs PM8262B1-F3EIS1
  • PM8564B-FEI vs PM8262B-F3EI
  • PM8564B-FEI vs PM8254B1-F3EIS1
  • PM8564B-FEI vs PM8254B-F3EI
  • PM8564B-FEI vs PM8253B1-F3EIS1
  • PM8564B-FEI vs PM8253B-F3EIS1
  • PM8564B-FEI vs PM8252B1-F3EIS1
  • PM8564B-FEI vs PM8252B-F3EI
  • PM8564B-FEI vs PM8393-PGI
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.