☰
QT320-D
QT320-D
Obsolete
Description:  SENSOR IC TOUCH PROG 2CH 8-DIP
Manufacturer:  Microchip Technology
Datasheet:   QT320-D Datasheet
History Price: Obsolete
In Stock: 32000
QT320-D Specification
Specification
Part No
QT320-D
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Microchip Technology
Series
QProx
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
Yes
Number of Inputs
2
LED Driver Channels
-
Interface
-
Resolution
16 b
Voltage - Supply
1.8V ~ 5.25V
Current - Supply
600μA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
QT320-D PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly