Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology SAMRH71F20C-00-E
SAMRH71F20C-00-E
Obsolete
Embedded - Microcontrollers
Description:
ARM MICROCONTROLLERS - MCU
Manufacturer:
Microchip Technology
Datasheet:
SAMRH71F20C-00-E Datasheet
History Price: Obsolete
In Stock: 44280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SAMRH71F20C-00-E Specification
Specification
Part No
SAMRH71F20C-00-E
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
SAMRH71
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M7
Core Size
32-Bit
Speed
100MHz
Connectivity
CANbus, Ethernet, FIFO, I2C, QSPI, SPI, UART/USART
Peripherals
DMA, LCD, POR, PWM, WDT
Number of I/O
194
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
1.125M x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Wafer
SAMRH71F20C-00-E Related Parts
SAMRH71F20C-00-SV
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20C-7GB-E
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20C-7GB-MQ
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20C-7GB-SR
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20C-7GB-SV
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20E-00-SV
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20E-7GB-E
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20E-7GB-MQ
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20E-7GB-SR
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20E-7GB-SV
Microchip Technology
ARM MICROCONTROLLERS - MCU
SAMRH71F20C-00-E Compare Parts
SAMRH71F20C-00-E vs SAMRH71F20E-7GB-SR
SAMRH71F20C-00-E vs SAMRH71F20E-7GB-MQ
SAMRH71F20C-00-E vs SAMRH71F20E-7GB-E
SAMRH71F20C-00-E vs SAMRH71F20E-00-SV
SAMRH71F20C-00-E vs SAMRH71F20C-7GB-SV
SAMRH71F20C-00-E vs SAMRH71F20C-7GB-SR
SAMRH71F20C-00-E vs SAMRH71F20C-7GB-MQ
SAMRH71F20C-00-E vs SAMRH71F20C-7GB-E
SAMRH71F20C-00-E vs SAMRH71F20C-00-SV
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods