☰
SG1842Y
SG1842Y
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8CDIP
Manufacturer:  Microchip Technology
Datasheet:   SG1842Y Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35340
SG1842Y Specification
Specification
Part No
SG1842Y
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
16 V
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
Duty Cycle
95%
Frequency - Switching
100Hz ~ 500kHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
Mounting Type
Through Hole
SG1842Y Related Parts
SG1842Y-883B
SG1842Y-883B
Microchip Technology
IC OFFLINE SWITCH FLYBACK 8CDIP
SG1842Y-DESC
SG1842Y-DESC
Microchip Technology
IC OFFLINE SWITCH FLYBACK 8CDIP
SG1844Y
SG1844Y
Microchip Technology
IC OFFLINE SWITCH 8CDIP
SG1844Y-883B
SG1844Y-883B
Microchip Technology
IC OFFLINE SWITCH 8CDIP
SG1844Y-DESC
SG1844Y-DESC
Microchip Technology
IC OFFLINE SWITCH 8CDIP
SG1844F-DESC
SG1844F-DESC
Microchip Technology
IC OFFLINE SWITCH 10CFLATPACK
SG1844J
SG1844J
Microchip Technology
IC OFFLINE SWITCH 14CERDIP
SG1844J-883B
SG1844J-883B
Microchip Technology
IC OFFLINE SWITCH 14CERDIP
SG1844J-DESC
SG1844J-DESC
Microchip Technology
IC OFFLINE SWITCH 14CERDIP
SG1844L
SG1844L
Microchip Technology
IC OFFLINE SWITCH 20CLCC
SG1844L-883B
SG1844L-883B
Microchip Technology
IC OFFLINE SWITCH 20CLCC
SG1844L-DESC
SG1844L-DESC
Microchip Technology
IC OFFLINE SWITCH 20CLCC
SG1842Y Compare Parts
  • SG1842Y vs SG1844Y-883B
  • SG1842Y vs SG1844Y
  • SG1842Y vs SG1842Y-DESC
  • SG1842Y vs SG1842Y-883B
  • SG1842Y vs SG1844L-DESC
  • SG1842Y vs SG1844L-883B
  • SG1842Y vs SG1844L
  • SG1842Y vs SG1844J-DESC
  • SG1842Y vs SG1844J-883B
  • SG1842Y vs SG1844J
  • SG1842Y vs SG1844F-DESC
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable