☰
SG3524D
SG3524D
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   SG3524D Datasheet
History Price: $1.22000
In Stock: 24440
SG3524D Specification
Specification
Part No
SG3524D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
450kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SG3524D Related Parts
SG3524BDW
SG3524BDW
Microchip Technology
IC REG CTRLR BUCK 16SOIC
SG3524BDW-TR
SG3524BDW-TR
Microchip Technology
IC REG CTRLR BUCK
SG3524DG4
SG3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524DR
SG3524DR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524DRE4
SG3524DRE4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
SG3524N
SG3524N
STMicroelectronics
IC REG CTRLR FLYBK/PSH-PLL 16DIP
SG3524N
SG3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
SG3524NG4
SG3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
SG3524NSR
SG3524NSR
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16SO
SG3524P
SG3524P
STMicroelectronics
IC REG CTLR FLYBK/PSH-PLL 16SOIC
SG3524P013TR
SG3524P013TR
STMicroelectronics
IC REG CTLR FLYBK/PSH-PLL 16SOIC
SG3525ADW
SG3525ADW
Microsemi Corporation
IC REG CTRLR PUSH-PULL 16SOIC
SG3524D Description
The Microchip Technology SG3524D is a versatile and widely used integrated circuit (IC) designed for pulse width modulation (PWM) control in various applications, including power supplies, motor control, and other electronic systems requiring efficient voltage regulation. This device is particularly known for its reliability, ease of use, and comprehensive features that facilitate the design of high-performance power management solutions.

## Key Features:

1. PWM Control: The SG3524D is designed to provide precise PWM control, allowing for efficient regulation of output voltage and current. This feature is essential in applications such as DC-DC converters and switching power supplies.

2. Dual Output Configuration: The IC includes two output stages, which can be configured to drive complementary power transistors. This dual output capability is beneficial for push-pull configurations in power supply designs.

3. Adjustable Duty Cycle: The SG3524D allows for an adjustable duty cycle, which can be set using external resistors and capacitors. This flexibility enables designers to tailor the output characteristics to meet specific application requirements.

4. Wide Operating Voltage Range: The device operates over a wide supply voltage range of 7V to 40V, making it suitable for various applications, from low-voltage systems to higher voltage power supplies.

5. Built-in Protection Features: The SG3524D includes several protection features, such as under-voltage lockout (UVLO) and thermal shutdown, which enhance the reliability and safety of the system in which it is used.

6. Temperature Range: The IC is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

## Electrical Specifications:

- Supply Voltage (VCC): 7V to 40V
- Output Voltage (VOUT): Up to 40V (depending on external components)
- Output Current (IOUT): 200 mA (maximum)
- Frequency Range: 100 Hz to 100 kHz (adjustable via external components)
- Duty Cycle Range: 0% to 100% (adjustable)
- Quiescent Current (ICC): 10 mA (typical)
- Temperature Range: -40°C to +85°C

## Pin Configuration:

The SG3524D is typically available in a 16-pin dual in-line package (DIP) or surface mount package (SOIC). The pin configuration includes:
- VCC: Supply voltage input
- GND: Ground reference
- RT: Timing resistor for frequency adjustment
- CT: Timing capacitor for frequency adjustment
- OUT1 and OUT2: Output pins for driving external transistors
- COMP: Compensation pin for stability
- FB: Feedback pin for voltage regulation
- SHUTDOWN: Pin for enabling/disabling the IC

## Applications:

The Microchip SG3524D is suitable for a wide range of applications, including:
- Switching Power Supplies: Used in DC-DC converters for efficient voltage regulation and power management.
- Motor Control: Employed in motor driver circuits for controlling speed and direction.
- Battery Chargers: Utilized in battery management systems for efficient charging and discharging.
- Industrial Power Supplies: Ideal for use in industrial equipment requiring reliable power management solutions.

## Conclusion:

The Microchip Technology SG3524D is a highly versatile and efficient PWM controller that meets the demands of various electronic applications requiring precise voltage regulation and control. Its wide operating voltage range, adjustable duty cycle, and built-in protection features make it an excellent choice for engineers and designers looking to develop reliable and efficient power management solutions. Whether used in consumer electronics, industrial applications, or automotive systems, the SG3524D provides the performance and flexibility needed for modern electronic designs.
SG3524D Compare Parts
  • SG3524D vs SG3845M
  • SG3524D vs SG3845DM-TR
  • SG3524D vs SG3845DM
  • SG3524D vs SG3845D-TR
  • SG3524D vs SG3845D
  • SG3524D vs SG3843M
  • SG3524D vs SG3843DM
  • SG3524D vs SG3525AP013TR
  • SG3524D vs SG3525AP
  • SG3524D vs SG3525ANG
  • SG3524D vs SG3525AN
  • SG3524D vs SG3525AN
  • SG3524D vs SG3525ADWR2G
  • SG3524D vs SG3525ADWR2
  • SG3524D vs SG3525ADWG
  • SG3524D vs SG3525ADW
  • SG3524D vs SG3525ADW
  • SG3524D vs SG3524P013TR
  • SG3524D vs SG3524P
  • SG3524D vs SG3524NSR
  • SG3524D vs SG3524NG4
  • SG3524D vs SG3524N
  • SG3524D vs SG3524N
  • SG3524D vs SG3524DRE4
  • SG3524D vs SG3524DR
  • SG3524D vs SG3524DG4
  • SG3524D vs SG3524BDW-TR
  • SG3524D vs SG3524BDW
  • SG3524D vs SG3846N
  • SG3524D vs SG3846DW-TR
  • SG3524D vs SG3526DW-TR
  • SG3524D vs SG3524NS
  • SG3524D vs SG3524NE4
  • SG3524D vs SG3524J
  • SG3524D vs SG3524D-TR
  • SG3524D vs SG3524BN
  • SG3524D vs SG3524BJ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store