☰
SG7905AIG
SG7905AIG
Active
Description:  IC REG LINEAR -5V 1.5A TO257
Manufacturer:  Microchip Technology
Datasheet:   SG7905AIG Datasheet
History Price: Active
In Stock: 24540
SG7905AIG Specification
Specification
Part No
SG7905AIG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
Military, MIL-STD-883
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2.3V @ 500mA
Current - Output
1.5A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
-
PSRR
54dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Thermal Shutdown
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-257-3
Supplier Device Package
TO-257
SG7905AIG Related Parts
SG723F-JAN
SG723F-JAN
Microchip Technology
IC REG LIN POS ADJ 10CFLATPACK
SG723J
SG723J
Microchip Technology
IC REG LINEAR POS ADJ 14CERDIP
SG723J-JAN
SG723J-JAN
Microchip Technology
IC REG LIN POS ADJ 150MA 14CDIP
SG723T
SG723T
Microchip Technology
IC REG LINEAR POS/NEG ADJ TO99
SG723T-883B
SG723T-883B
Microchip Technology
IC REG LINEAR POS ADJ 150MA TO99
SG7805AG-DESC
SG7805AG-DESC
Microchip Technology
IC REG LINEAR TO257
SG7805AIG
SG7805AIG
Microchip Technology
IC REG LINEAR 5V 1.5A TO257
SG7805AIG-883B
SG7805AIG-883B
Microchip Technology
IC REG LINEAR 5V 1.5A TO257
SG7805AIG-DESC
SG7805AIG-DESC
Microchip Technology
IC REG LINEAR 5V 1.5A TO257
SG7805AL-883B
SG7805AL-883B
Microchip Technology
IC REG LINEAR 5V 1.5A 20CLCC
SG7805AL-883B-TR
SG7805AL-883B-TR
Microchip Technology
IC REG LINEAR 5V 1.5A 20CLCC
SG7805AL-DESC
SG7805AL-DESC
Microchip Technology
IC REG LINEAR 5V 1.5A 20CLCC
SG7905AIG Compare Parts
  • SG7905AIG vs SG7915IG-883B
  • SG7905AIG vs SG7915IG
  • SG7905AIG vs SG7915AL-TR
  • SG7905AIG vs SG7915AL-DESC-TR
  • SG7905AIG vs SG7915AL-DESC
  • SG7905AIG vs SG7915AL
  • SG7905AIG vs SG7915AK-883B
  • SG7905AIG vs SG7915AIG-DESC
  • SG7905AIG vs SG7915AIG-883B
  • SG7905AIG vs SG7915AIG
  • SG7905AIG vs SG7912L-883B
  • SG7905AIG vs SG7912K-883B
  • SG7905AIG vs SG7912AK-883B
  • SG7905AIG vs SG7912AIG-DESC
  • SG7905AIG vs SG7912AIG-883B
  • SG7905AIG vs SG7912AIG
  • SG7905AIG vs SG7912AG-DESC
  • SG7905AIG vs SG7908K-883B
  • SG7905AIG vs SG7905K-883B
  • SG7905AIG vs SG7905IG-883B
  • SG7905AIG vs SG7905IG
  • SG7905AIG vs SG7905AL-DESC
  • SG7905AIG vs SG7905AL-883B
  • SG7905AIG vs SG7905AK-DESC
  • SG7905AIG vs SG7905AK-883B
  • SG7905AIG vs SG7905AIG-DESC
  • SG7905AIG vs SG7905AIG-883B
  • SG7905AIG vs SG7905AG-DESC
  • SG7905AIG vs SG79052K-883B
  • SG7905AIG vs SG79052AT-883B
  • SG7905AIG vs SG79052AT
  • SG7905AIG vs SG79052AK-883B
  • SG7905AIG vs SG79052AK
  • SG7905AIG vs SG79052AIG-883B
  • SG7905AIG vs SG7824K-883B
  • SG7905AIG vs SG7824K
  • SG7905AIG vs SG7824AK-DESC
  • SG7905AIG vs SG7824AK-883B
  • SG7905AIG vs SG7824AK
  • SG7905AIG vs SG7818L-883B
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description