Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Microchip Technology SY100E116JY
SY100E116JY
Obsolete
Logic - Specialty Logic
Description:
IC LINE RCVR QUINT DIFF 28-PLCC
Manufacturer:
Microchip Technology
Datasheet:
SY100E116JY Datasheet
History Price: Obsolete
In Stock: 37440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SY100E116JY Specification
Specification
Part No
SY100E116JY
Category
Logic - Specialty Logic
Manufacturer
Microchip Technology
Series
100E
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Differential Receiver
Supply Voltage
4.2V ~ 5.5V
Number of Bits
-
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.48x11.48)
SY100E116JY PDF Datasheet
SY100E116JY Datasheet
Click and Download: SY100E116JY Datasheet
SY100E116JY Related Parts
SY100E116JC
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E116JC-TR
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E116JI
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER
SY100E116JI
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E116JI-TR
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E116JY-TR
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E212JC
Microchip Technology
IC REGISTER 3-BIT SCAN 28-PLCC
SY100E212JZ
Microchip Technology
IC REGISTER 3BIT SCAN 28-PLCC
SY100E212JZ TR
Microchip Technology
IC REGISTER 3BIT SCAN 28-PLCC
SY100E416JI
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E416JI-TR
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E416JY
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
SY100E116JY Compare Parts
SY100E116JY vs SY10EP16VZI
SY100E116JY vs SY10EP16VZG-TR
SY100E116JY vs SY10EP16VZG
SY100E116JY vs SY10EP16VZC TR
SY100E116JY vs SY10EP16VZC
SY100E116JY vs SY10EP16VKI TR
SY100E116JY vs SY10EP16VKI
SY100E116JY vs SY10EP16VKG-TR
SY100E116JY vs SY10EP16VKG
SY100E116JY vs SY10EP16VKC-TR
SY100E116JY vs SY10EP16VKC
SY100E116JY vs SY10EP16UZG-TR
SY100E116JY vs SY10EP16UZG
SY100E116JY vs SY10EP16UMG-TR
SY100E116JY vs SY10EP16UKG-TR
SY100E116JY vs SY10EP16UKG
SY100E116JY vs SY10EL16VZI-TR
SY100E116JY vs SY10EL16VZI
SY100E116JY vs SY10EL16VZG-TR
SY100E116JY vs SY10EL16VZG
SY100E116JY vs SY10EL16VZC-TR
SY100E116JY vs SY10EL16VZC
SY100E116JY vs SY10EL16VKI-TR
SY100E116JY vs SY10EL16VKI
SY100E116JY vs SY10EL16VKG-TR
SY100E116JY vs SY10EL16VKG
SY100E116JY vs SY10EL16VKC-TR
SY100E116JY vs SY10EL16VKC
SY100E116JY vs SY10EL16VFZI-TR
SY100E116JY vs SY10EL16VFZI
SY100E116JY vs SY10EL16VFZG TR
SY100E116JY vs SY10EL16VFZG
SY100E116JY vs SY10EL16VFZC TR
SY100E116JY vs SY10EL16VFZC
SY100E116JY vs SY10EL16VFKI-TR
SY100E116JY vs SY10EL16VFKI
SY100E116JY vs SY10EL16VFKG TR
SY100E116JY vs SY10EL16VFKG
SY100E116JY vs SY10EL16VFKC TR
SY100E116JY vs SY10EL16VFKC
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable