☰
SY100E417JI
SY100E417JI
Discontinued
Description:  IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:  Microchip Technology
Datasheet:   SY100E417JI Datasheet
History Price: Discontinued at Digi-Key
In Stock: 15680
SY100E417JI Specification
Specification
Part No
SY100E417JI
Category
Logic - Translators, Level Shifters
Manufacturer
Microchip Technology
Series
100E
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
5
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
LVPECL, PECL
Output Signal
PECL, LVPECL
Output Type
Differential
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.48x11.48)
SY100E417JI PDF Datasheet
SY100E417JI Related Parts
SY100E417JC
SY100E417JC
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JC-TR
SY100E417JC-TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JG TR
SY100E417JG TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JI-TR
SY100E417JI-TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JY
SY100E417JY
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100E417JY-TR
SY100E417JY-TR
Microchip Technology
IC TRANSLTR BIDIRECTIONAL 28PLCC
SY100EL90VZC
SY100EL90VZC
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZC-TR
SY100EL90VZC-TR
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZG
SY100EL90VZG
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZG-TR
SY100EL90VZG-TR
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZI
SY100EL90VZI
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100EL90VZI-TR
SY100EL90VZI-TR
Microchip Technology
IC TRANSLATOR UNIDIR 20SOIC
SY100E417JI Compare Parts
  • SY100E417JI vs SY10H607JZ
  • SY100E417JI vs SY10H607JC-TR
  • SY100E417JI vs SY10H607JC
  • SY100E417JI vs SY10H606JZ-TR
  • SY100E417JI vs SY10H606JZ
  • SY100E417JI vs SY10H606JC-TR
  • SY100E417JI vs SY10H606JC
  • SY100E417JI vs SY10H603JZ TR
  • SY100E417JI vs SY10H603JZ
  • SY100E417JI vs SY10H603JC-TR
  • SY100E417JI vs SY10H603JC
  • SY100E417JI vs SY10H602JZ TR
  • SY100E417JI vs SY10H602JZ
  • SY100E417JI vs SY10H602JC-TR
  • SY100E417JI vs SY10H602JC
  • SY100E417JI vs SY10H601JZ-TR
  • SY100E417JI vs SY10H601JZ
  • SY100E417JI vs SY10H601JC-TR
  • SY100E417JI vs SY10H601JC
  • SY100E417JI vs SY10H600JZ TR
  • SY100E417JI vs SY10H600JZ
  • SY100E417JI vs SY10H600JC-TR
  • SY100E417JI vs SY10H600JC
  • SY100E417JI vs SY10H352JZ TR
  • SY100E417JI vs SY10H352JZ
  • SY100E417JI vs SY10H352JC
  • SY100E417JI vs SY10H351JZ-TR
  • SY100E417JI vs SY10H351JZ
  • SY100E417JI vs SY10H351JC
  • SY100E417JI vs SY10H350JZ-TR
  • SY100E417JI vs SY10H350JZ
  • SY100E417JI vs SY10H350JC-TR
  • SY100E417JI vs SY10H350JC
  • SY100E417JI vs SY10EPT28LZI-TR
  • SY100E417JI vs SY10EPT28LZI
  • SY100E417JI vs SY10EPT28LZG-TR
  • SY100E417JI vs SY10EPT28LZG
  • SY100E417JI vs SY10EPT28LKI-TR
  • SY100E417JI vs SY10EPT28LKI
  • SY100E417JI vs SY10EPT28LKG-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!