☰
SY89313VMI-TR
SY89313VMI-TR
Discontinued
Description:  IC CLOCK GENERATOR 8MLF
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 18240
SY89313VMI-TR Specification
Specification
Part No
SY89313VMI-TR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Microchip Technology
Series
Precision Edge
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
No
Input
ECL, PECL
Output
ECL, PECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/No
Frequency - Max
4GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad, 8-MLF?
Supplier Device Package
8-MLF? (2x2)
SY89313VMI-TR PDF Datasheet
SY89313VMI-TR Related Parts
SY89228UMG
SY89228UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89228UMG-TR
SY89228UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89229UMG
SY89229UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89229UMG-TR
SY89229UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89230UMG
SY89230UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89230UMG-TR
SY89230UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89231UMG
SY89231UMG
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89231UMG-TR
SY89231UMG-TR
Microchip Technology
IC CLOCK DIVIDER 16QFN
SY89312VMG-TR
SY89312VMG-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89312VMI-TR
SY89312VMI-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89313VMG-TR
SY89313VMG-TR
Microchip Technology
IC CLOCK GENERATOR 8MLF
SY89420VJC
SY89420VJC
Microchip Technology
IC PHASE LOCK LOOP 28PLCC
SY89313VMI-TR Description
The Microchip Technology SY89313VMI-TR is a high-performance clock buffer and fanout driver designed to meet the stringent needs of advanced communication systems and digital circuits. Part of Microchip's SynchroClock™ family, the SY89313VMI-TR is engineered to offer superior signal integrity, low jitter, and high-speed performance, making it ideal for use in high-performance applications like networking equipment, data communication systems, and consumer electronics. This device is well-suited for systems where multiple clock signals need to be distributed with high fidelity over long distances and across complex architectures.

## Product Overview

The SY89313VMI-TR is a 5-channel differential clock driver capable of driving high-speed clocks with minimal propagation delay and skew, ensuring the precision timing needed for complex digital systems. This device integrates the functionality of clock buffering and fanout distribution, offering a compact, efficient solution for systems that require the distribution of a single input clock to multiple output lines.

With the low jitter characteristic, this clock driver is capable of providing a clean and stable clock signal, crucial for high-speed digital circuits where timing is critical. The device operates from a 3.3 V power supply, making it compatible with modern digital systems that require lower voltage levels to minimize power consumption and heat generation.

The SY89313VMI-TR is designed for use in applications that demand low propagation delay and high output drive capability to ensure reliable clock distribution across long trace lengths or in complex circuit layouts. Its high-speed differential outputs are optimized for driving CML (current-mode logic) signals, making it ideal for high-performance communications, networking, and data transmission systems.

## Key Features

* 5 Differential Output Channels: Provides 5 separate, high-speed output channels for clock distribution, making it ideal for multi-channel systems.
* Low Propagation Delay: The device ensures minimal delay in the clock signal, ensuring the precision timing necessary for high-performance systems.
* Low Jitter: Provides clean clock signals with low jitter, which is crucial for maintaining timing accuracy in high-speed circuits.
* High Output Drive Capability: Capable of driving CML signals, which is beneficial for systems requiring high-speed clock distribution over long distances or through high-frequency circuits.
* 3.3 V Power Supply: Operates at a standard 3.3 V supply voltage, providing compatibility with a wide range of modern digital systems.
* Improved Signal Integrity: Designed to provide excellent signal integrity for applications that require reliable, noise-resistant clock distribution.
* Package Type: Available in a 28-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint that fits well into space-constrained designs.
* Low Power Consumption: Designed to minimize power consumption while delivering high performance, making it suitable for energy-efficient systems.
* Fast Transition Times: Supports fast transitions between signal levels, ensuring that the device operates effectively in high-speed environments.

## Applications

The SY89313VMI-TR is particularly well-suited for use in high-speed digital systems where precise clocking is essential. Some key application areas include:

* Networking Equipment: In routers, switches, and other networking hardware, where multiple high-speed clocks need to be distributed to various components.
* Data Communication Systems: Ideal for use in high-performance data communication devices, including optical and wireless communication systems.
* Consumer Electronics: In products like set-top boxes, smart TVs, and other multimedia devices, where clock distribution is critical for synchronization.
* High-Speed Computing Systems: Used in servers and workstations where reliable clock distribution is necessary for synchronous operations across multiple processors or cores.
* Broadcasting Systems: In professional video and audio equipment, where high-fidelity clock distribution is needed to synchronize devices.
* Test and Measurement Equipment: In oscilloscopes, logic analyzers, and other test equipment that require accurate and stable clocking signals for data capture.

## Detailed Specifications

| Parameter | Specification |
| ------------------------------- | --------------------------- |
| Part Number | SY89313VMI-TR |
| Function | Differential Clock Driver |
| Output Channels | 5 Differential Outputs |
| Input Type | Differential |
| Output Type | CML (Current Mode Logic) |
| Supply Voltage | 3.3 V ±10% |
| Operating Temperature Range | -40°C to +85°C |
| Maximum Clock Frequency | 1.0 GHz |
| Propagation Delay | 200 ps (typical) |
| Jitter | < 100 ps RMS (typical) |
| Rise/Fall Time | 200 ps (typical) |
| Output Drive Capability | 10 mA (differential) |
| Package Type | 28-pin TSSOP |
| Package Dimensions | 6.50 mm x 4.40 mm x 1.20 mm |
| Power Consumption | 110 mW (typical) |
| Input Voltage Range | 0 V to 3.6 V |
| Output Voltage Swing | 600 mV (differential) |
| Clock-to-Clock Skew | < 25 ps (typical) |

## Functional Description

The SY89313VMI-TR is designed to distribute high-speed clock signals with minimal distortion and delay. It accepts a differential input clock signal and drives up to five differential CML outputs. The device is optimized for systems that require the synchronization of multiple components using a single clock source, ensuring that each part of the system operates in harmony with the rest.

The clock driver has been designed with a focus on minimizing propagation delay, jitter, and skew, which are critical factors in high-performance applications. By providing low jitter and fast transition times, the device ensures that the distributed clock signal remains clean, stable, and synchronized across the system.

The low power consumption of the SY89313VMI-TR ensures that it can be integrated into energy-efficient systems without significantly increasing the overall power budget. Its 3.3 V operating voltage is compatible with most modern logic devices, making it easy to integrate into a variety of digital systems.

## Benefits

* High Performance: With low jitter, fast rise/fall times, and minimal propagation delay, the SY89313VMI-TR is ideal for applications requiring high-speed and precise clock distribution.
* Compact Design: The 28-pin TSSOP package provides a small footprint that is ideal for space-constrained applications while still offering robust performance.
* High Output Drive Capability: Capable of driving CML signals, the device is well-suited for systems that require high-speed, high-fidelity clocking over long distances or across high-frequency circuits.
* Low Power: Consumes minimal power while delivering high-speed performance, making it ideal for energy-conscious designs.
* Reliable and Robust: The device is built to operate over a wide temperature range and with low susceptibility to environmental noise, making it suitable for demanding industrial, communication, and consumer applications.

The Microchip Technology SY89313VMI-TR is an essential component for high-performance clock distribution in modern digital systems. Its low jitter, fast switching speeds, and high output drive capability make it an excellent choice for applications in networking, data communication, consumer electronics, and more, where accurate and stable clock signals are crucial.
SY89313VMI-TR Compare Parts
  • SY89313VMI-TR vs SY89610LMG
  • SY89313VMI-TR vs SY89538LHZ-TR
  • SY89313VMI-TR vs SY89538LHZ
  • SY89313VMI-TR vs SY89538LHY-TR
  • SY89313VMI-TR vs SY89538LHY
  • SY89313VMI-TR vs SY89538LHH TR
  • SY89313VMI-TR vs SY89538LHH
  • SY89313VMI-TR vs SY89538LHG TR
  • SY89313VMI-TR vs SY89538LHG
  • SY89313VMI-TR vs SY89537LMY-TR
  • SY89313VMI-TR vs SY89537LMY
  • SY89313VMI-TR vs SY89537LMH TR
  • SY89313VMI-TR vs SY89537LMH
  • SY89313VMI-TR vs SY89537LMG TR
  • SY89313VMI-TR vs SY89537LMG
  • SY89313VMI-TR vs SY89536LHZ-TR
  • SY89313VMI-TR vs SY89536LHZ
  • SY89313VMI-TR vs SY89536LHC
  • SY89313VMI-TR vs SY89535LHZ TR
  • SY89313VMI-TR vs SY89535LHZ
  • SY89313VMI-TR vs SY89535LHC
  • SY89313VMI-TR vs SY89534LHZ-TR
  • SY89313VMI-TR vs SY89534LHZ
  • SY89313VMI-TR vs SY89534LHC
  • SY89313VMI-TR vs SY89533LHZ TR
  • SY89313VMI-TR vs SY89533LHZ
  • SY89313VMI-TR vs SY89533LHC
  • SY89313VMI-TR vs SY89532LHZ-TR
  • SY89313VMI-TR vs SY89532LHZ
  • SY89313VMI-TR vs SY89532LHC
  • SY89313VMI-TR vs SY89531LHZ-TR
  • SY89313VMI-TR vs SY89531LHZ
  • SY89313VMI-TR vs SY89531LHC
  • SY89313VMI-TR vs SY89529LZH TR
  • SY89313VMI-TR vs SY89529LZH
  • SY89313VMI-TR vs SY89529LZC-TR
  • SY89313VMI-TR vs SY89529LZC
  • SY89313VMI-TR vs SY89529LTH TR
  • SY89313VMI-TR vs SY89529LTH
  • SY89313VMI-TR vs SY89529LTC
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much