Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology SY89809LTC
SY89809LTC
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:9 500MHZ 32TQFP
Manufacturer:
Microchip Technology
Datasheet:
SY89809LTC Datasheet
History Price: Obsolete
In Stock: 34720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SY89809LTC Specification
Specification
Part No
SY89809LTC
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Series
Precision Edge
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:9
Differential - Input:Output
Yes/Yes
Input
HSTL, LVPECL
Output
HSTL
Frequency - Max
500 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
SY89809LTC PDF Datasheet
SY89809LTC Datasheet
Click and Download: SY89809LTC Datasheet
SY89809LTC Related Parts
SY89112UMG
Microchip Technology
IC CLK BUFFER 2:12 3GHZ 44MLF
SY89112UMG TR
Microchip Technology
IC CLK BUFFER 2:12 3GHZ 44MLF
SY89112UMY
Microchip Technology
IC CLK BUFFER 2:12 3GHZ 44MLF
SY89112UMY-TR
Microchip Technology
IC CLK BUFFER 2:12 3GHZ 44MLF
SY89113UMG
Microchip Technology
IC CLK BUFFER 2:12 1GHZ 44MLF
SY89113UMG TR
Microchip Technology
IC CLK BUFFER 2:12 1GHZ 44MLF
SY89113UMY
Microchip Technology
IC CLK BUFFER 2:12 1GHZ 44MLF
SY89113UMY-TR
Microchip Technology
IC CLK BUFFER 2:12 1GHZ 44MLF
SY89200UMG
Microchip Technology
IC CLK BUFFER 1:8 1.5GHZ 32QFN
SY89200UMG-TR
Microchip Technology
IC CLK BUFFER 1:8 1.5GHZ 32QFN
SY89200UMI
Microchip Technology
IC CLK BUFFER 1:8 1.5GHZ 32QFN
SY89200UMI-TR
Microchip Technology
IC CLK BUFFER 1:8 1.5GHZ 32QFN
SY89809LTC Compare Parts
SY89809LTC vs SY89876LMI
SY89809LTC vs SY89876LMG-TR
SY89809LTC vs SY89876LMG
SY89809LTC vs SY89875UMI-TR
SY89809LTC vs SY89875UMI
SY89809LTC vs SY89875UMG-TR
SY89809LTC vs SY89875UMG
SY89809LTC vs SY89874UMI-TR
SY89809LTC vs SY89874UMI
SY89809LTC vs SY89874UMG-TR
SY89809LTC vs SY89874UMG
SY89809LTC vs SY89874AUMG-TR
SY89809LTC vs SY89874AUMG
SY89809LTC vs SY89873LMI-TR
SY89809LTC vs SY89873LMI
SY89809LTC vs SY89873LMG-TR
SY89809LTC vs SY89873LMG
SY89809LTC vs SY89872UMI-TR
SY89809LTC vs SY89872UMI
SY89809LTC vs SY89872UMG-TR
SY89809LTC vs SY89872UMG
SY89809LTC vs SY89871UMI-TR
SY89809LTC vs SY89871UMI
SY89809LTC vs SY89871UMG-TR
SY89809LTC vs SY89871UMG
SY89809LTC vs SY89858UMG-TR
SY89809LTC vs SY89858UMG
SY89809LTC vs SY89856UMG-TR
SY89809LTC vs SY89856UMG
SY89809LTC vs SY89854UMY TR
SY89809LTC vs SY89854UMY
SY89809LTC vs SY89854UMI TR
SY89809LTC vs SY89854UMI
SY89809LTC vs SY89854UMG-TR
SY89809LTC vs SY89854UMG
SY89809LTC vs SY89853UMG-TR
SY89809LTC vs SY89853UMG
SY89809LTC vs SY898535XLKY-TR
SY89809LTC vs SY898535XLKY
SY89809LTC vs SY898535LKY-TR
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****