☰
TC1189TECTTR
TC1189TECTTR
Active
Description:  IC REG LIN 3.15V 120MA SOT23-5
Manufacturer:  Microchip Technology
History Price: $0.52500
In Stock: 1560
TC1189TECTTR Specification
Specification
Part No
TC1189TECTTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3.15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.24V @ 100mA
Current - Output
120mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
-
PSRR
-
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TC1189TECTTR PDF Datasheet
TC1189TECTTR Related Parts
TC1014-1.8VCT713
TC1014-1.8VCT713
Microchip Technology
IC REG LINEAR 1.8V 50MA SOT23-5
TC1014-2.5VCT713
TC1014-2.5VCT713
Microchip Technology
IC REG LINEAR 2.5V 50MA SOT23-5
TC1014-2.6VCT713
TC1014-2.6VCT713
Microchip Technology
IC REG LINEAR 2.6V 50MA SOT23-5
TC1014-2.7VCT713
TC1014-2.7VCT713
Microchip Technology
IC REG LINEAR 2.7V 50MA SOT23-5
TC1014-2.85VCT713
TC1014-2.85VCT713
Microchip Technology
IC REG LINEAR 2.85V 50MA SOT23-5
TC1014-2.8VCT713
TC1014-2.8VCT713
Microchip Technology
IC REG LINEAR 2.8V 50MA SOT23-5
TC1014-3.0VCT713
TC1014-3.0VCT713
Microchip Technology
IC REG LINEAR 3V 50MA SOT23-5
TC1014-3.0VCT713-VAO
TC1014-3.0VCT713-VAO
Microchip Technology
IC REG LINEAR 3V 50MA SOT23-5
TC1014-3.3VCT713
TC1014-3.3VCT713
Microchip Technology
IC REG LINEAR 3.3V 50MA SOT23-5
TC1014-3.3VCT713-VAO
TC1014-3.3VCT713-VAO
Microchip Technology
IC REG LINEAR 3.3V 50MA SOT23-5
TC1014-3.6VCT713
TC1014-3.6VCT713
Microchip Technology
IC REG LINEAR 3.6V 50MA SOT23-5
TC1014-4.0VCT713
TC1014-4.0VCT713
Microchip Technology
IC REG LINEAR 4V 50MA SOT23-5
TC1189TECTTR Compare Parts
  • TC1189TECTTR vs TC1306R-BDVUATR
  • TC1189TECTTR vs TC1306R-BDVUA
  • TC1189TECTTR vs TC1305R-DVUNTR
  • TC1189TECTTR vs TC1305R-DVUN
  • TC1189TECTTR vs TC1302B-PFVMF-VAO
  • TC1189TECTTR vs TC1302B-IPVUATR
  • TC1189TECTTR vs TC1302B-IPVUA
  • TC1189TECTTR vs TC1302B-IPVMFTR
  • TC1189TECTTR vs TC1302B-IPVMF
  • TC1189TECTTR vs TC1302B-HPVUATR
  • TC1189TECTTR vs TC1302B-HPVUA
  • TC1189TECTTR vs TC1302B-HPVMFTR
  • TC1189TECTTR vs TC1302B-HPVMF
  • TC1189TECTTR vs TC1302B-DTVUATR
  • TC1189TECTTR vs TC1302B-DTVUA
  • TC1189TECTTR vs TC1302B-DTVMFTR
  • TC1189TECTTR vs TC1302B-DTVMF
  • TC1189TECTTR vs TC1302A-IAVMFTR
  • TC1189TECTTR vs TC1302A-IAVMF
  • TC1189TECTTR vs TC1302A-DTVUATR
  • TC1189TECTTR vs TC1302A-DTVUA
  • TC1189TECTTR vs TC1302A-DTVMFTR
  • TC1189TECTTR vs TC1302A-DTVMF
  • TC1189TECTTR vs TC1301B-GFDVUATR
  • TC1189TECTTR vs TC1301B-GFDVUA
  • TC1189TECTTR vs TC1301B-GFDVMFTR
  • TC1189TECTTR vs TC1301B-GFDVMF
  • TC1189TECTTR vs TC1301B-GDDVUATR
  • TC1189TECTTR vs TC1301B-GDDVUA
  • TC1189TECTTR vs TC1301B-GDDVMFTR
  • TC1189TECTTR vs TC1301B-GDDVMF
  • TC1189TECTTR vs TC1301B-FHAVUATR
  • TC1189TECTTR vs TC1301B-FHAVUA
  • TC1189TECTTR vs TC1301B-FHAVMFTR
  • TC1189TECTTR vs TC1301B-FHAVMF
  • TC1189TECTTR vs TC1301B-FFAVUA
  • TC1189TECTTR vs TC1301B-FFAVMFTR
  • TC1189TECTTR vs TC1301B-FDAVUATR
  • TC1189TECTTR vs TC1301B-FDAVUA
  • TC1189TECTTR vs TC1301B-FDAVMFTR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give