☰
TC428EOA
TC428EOA
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   TC428EOA Datasheet
History Price: $2.01000
In Stock: 15900
TC428EOA Specification
Specification
Part No
TC428EOA
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
30ns, 30ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC428EOA PDF Datasheet
TC428EOA Related Parts
TC426COA
TC426COA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426COA713
TC426COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426CPA
TC426CPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
TC426EOA
TC426EOA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426EOA713
TC426EOA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426EPA
TC426EPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
TC426EUA
TC426EUA
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
TC426EUA713
TC426EUA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
TC426IJA
TC426IJA
Microchip Technology
IC GATE DRVR LOW-SIDE 8CERDIP
TC426MJA
TC426MJA
Microchip Technology
IC GATE DRVR LOW-SIDE 8CERDIP
TC427COA
TC427COA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC427COA713
TC427COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC428EOA Description
Here%27s a detailed introduction to the Microchip Technology TC428EOA, including its specifications:

---

## Microchip Technology TC428EOA: Detailed Introduction

## Overview

The Microchip Technology TC428EOA is a high-performance dual MOSFET driver designed for driving MOSFETs or IGBTs in a variety of high-speed switching applications. This device is known for its robust performance, including high-speed switching, high peak current capabilities, and high voltage operation. The TC428EOA is suitable for use in power electronics, motor control, and other applications where efficient and reliable switching is crucial.

## Key Specifications

1. General Description:
- Type: Dual MOSFET Driver
- Package Type: 8-pin Dual In-line Package (DIP)
- Mounting Type: Through-hole
- Lead Frame Material: Copper
- Insulation Material: Plastic (Epoxy resin)

2. Electrical Characteristics:

- Supply Voltage (V_DD):
- Operating Voltage Range: 4.5V to 18V
- Absolute Maximum Rating: 20V

- Output Drive Capability:
- Peak Output Current: ±2A (source and sink)
- Continuous Output Current: ±1A (source and sink)
- Output Impedance: Typically 2Ω

- Switching Characteristics:
- Rise Time (t_r): Typically 30ns
- Fall Time (t_f): Typically 30ns
- Propagation Delay (t_pd): Typically 50ns

- Logic Input Characteristics:
- Input Voltage High (V_INH): Minimum 2V
- Input Voltage Low (V_INL): Maximum 0.8V
- Input Current (I_IN): Typically ±10µA

- Power Dissipation:
- Power Dissipation (P_D): Maximum 1W
- Thermal Resistance, Junction-to-Ambient (θ_JA): 100°C/W

- Protection Features:
- Under Voltage Lockout (UVLO): Yes
- Thermal Shutdown: Yes

3. Pin Configuration:

The TC428EOA is housed in an 8-pin DIP package with the following pin configuration:

- Pin 1: Output A
- Pin 2: Ground (GND)
- Pin 3: Input A
- Pin 4: V_DD
- Pin 5: Input B
- Pin 6: Ground (GND)
- Pin 7: Output B
- Pin 8: V_DD

4. Features:
- Dual Channels: Provides two independent MOSFET driver channels for driving two separate MOSFETs or IGBTs.
- High-Speed Switching: Low rise and fall times enable high-speed operation, suitable for fast switching applications.
- High Peak Current Capability: Capable of sourcing and sinking peak currents up to ±2A, making it suitable for driving large MOSFETs or IGBTs.
- Under Voltage Lockout: Prevents operation if the supply voltage drops below a certain threshold, ensuring reliable operation.
- Thermal Shutdown: Protects the device from overheating by shutting down the output drivers if the junction temperature exceeds a specified limit.
- Low Input Current: Minimizes loading on control circuitry with low input current requirements.

5. Applications:
- Power Electronics: Used in power supply circuits, DC-DC converters, and inverters where efficient and reliable switching is required.
- Motor Control: Ideal for driving MOSFETs or IGBTs in motor control applications, including brushless DC motors and stepper motors.
- Switching Regulators: Facilitates high-speed switching in switching regulators and other power management circuits.
- Signal Amplification: Suitable for applications requiring amplification and switching of signals in industrial and consumer electronics.
- High-Speed Digital Circuits: Drives MOSFETs or IGBTs in high-speed digital switching circuits.

6. Typical Performance Curves:
- Propagation Delay vs. Supply Voltage: Shows the relationship between the supply voltage and the propagation delay of the driver.
- Rise and Fall Time vs. Load Capacitance: Illustrates how rise and fall times vary with different load capacitances.

7. Environmental and Reliability:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C
- Relative Humidity: Maximum 85% RH (non-condensing)
- Soldering Temperature: Maximum 260°C for 10 seconds

## Conclusion

The Microchip Technology TC428EOA is a versatile and high-performance dual MOSFET driver designed to meet the demands of high-speed and high-current switching applications. Its features such as high peak current capability, fast switching speeds, and built-in protection mechanisms make it suitable for a wide range of applications in power electronics and motor control. For detailed design considerations and to ensure proper application, consulting the official datasheet provided by Microchip Technology is recommended.

---

This comprehensive overview covers the TC428EOA’s specifications, features, and typical applications, providing a clear understanding of its capabilities and usage in various scenarios.
TC428EOA Compare Parts
  • TC428EOA vs TC4627EPA
  • TC428EOA vs TC4627EOE713
  • TC428EOA vs TC4627EOE
  • TC428EOA vs TC4627CPA
  • TC428EOA vs TC4627COE713
  • TC428EOA vs TC4627COE
  • TC428EOA vs TC4626MJA
  • TC428EOA vs TC4626EPA
  • TC428EOA vs TC4626EOE713
  • TC428EOA vs TC4626EOE
  • TC428EOA vs TC4626CPA
  • TC428EOA vs TC4626COE713
  • TC428EOA vs TC4626COE
  • TC428EOA vs TC4489CPD
  • TC428EOA vs TC4469MJD
  • TC428EOA vs TC4469EPD
  • TC428EOA vs TC4469EOE713
  • TC428EOA vs TC4469EOE
  • TC428EOA vs TC4469EJD
  • TC428EOA vs TC4469CPD
  • TC428EOA vs TC4469COE713
  • TC428EOA vs TC4469COE
  • TC428EOA vs TC4468MJD
  • TC428EOA vs TC4468EPD
  • TC428EOA vs TC4468EOE
  • TC428EOA vs TC4468EJD
  • TC428EOA vs TC4468CPD
  • TC428EOA vs TC4468COE713
  • TC428EOA vs TC4468COE
  • TC428EOA vs TC4467MJD
  • TC428EOA vs TC4467EPD
  • TC428EOA vs TC4467EOE
  • TC428EOA vs TC4467EJD
  • TC428EOA vs TC4467CPD
  • TC428EOA vs TC4467COE713
  • TC428EOA vs TC4467COE
  • TC428EOA vs TC4452VPA
  • TC428EOA vs TC4452VOA713
  • TC428EOA vs TC4452VOA
  • TC428EOA vs TC4452VMF713
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right