☰
TC4423COE
TC4423COE
Active
Description:  IC GATE DRVR LOW-SIDE 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   TC4423COE Datasheet
History Price: $3.61000
In Stock: 6160
TC4423COE Specification
Specification
Part No
TC4423COE
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
3A, 3A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
23ns, 25ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
TC4423COE PDF Datasheet
TC4423COE Related Parts
TC426COA
TC426COA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426COA713
TC426COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426CPA
TC426CPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
TC426EOA
TC426EOA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426EOA713
TC426EOA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426EPA
TC426EPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
TC426EUA
TC426EUA
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
TC426EUA713
TC426EUA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
TC426IJA
TC426IJA
Microchip Technology
IC GATE DRVR LOW-SIDE 8CERDIP
TC426MJA
TC426MJA
Microchip Technology
IC GATE DRVR LOW-SIDE 8CERDIP
TC427COA
TC427COA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC427COA713
TC427COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC4423COE Compare Parts
  • TC4423COE vs TC4627EPA
  • TC4423COE vs TC4627EOE713
  • TC4423COE vs TC4627EOE
  • TC4423COE vs TC4627CPA
  • TC4423COE vs TC4627COE713
  • TC4423COE vs TC4627COE
  • TC4423COE vs TC4626MJA
  • TC4423COE vs TC4626EPA
  • TC4423COE vs TC4626EOE713
  • TC4423COE vs TC4626EOE
  • TC4423COE vs TC4626CPA
  • TC4423COE vs TC4626COE713
  • TC4423COE vs TC4626COE
  • TC4423COE vs TC4489CPD
  • TC4423COE vs TC4469MJD
  • TC4423COE vs TC4469EPD
  • TC4423COE vs TC4469EOE713
  • TC4423COE vs TC4469EOE
  • TC4423COE vs TC4469EJD
  • TC4423COE vs TC4469CPD
  • TC4423COE vs TC4469COE713
  • TC4423COE vs TC4469COE
  • TC4423COE vs TC4468MJD
  • TC4423COE vs TC4468EPD
  • TC4423COE vs TC4468EOE
  • TC4423COE vs TC4468EJD
  • TC4423COE vs TC4468CPD
  • TC4423COE vs TC4468COE713
  • TC4423COE vs TC4468COE
  • TC4423COE vs TC4467MJD
  • TC4423COE vs TC4467EPD
  • TC4423COE vs TC4467EOE
  • TC4423COE vs TC4467EJD
  • TC4423COE vs TC4467CPD
  • TC4423COE vs TC4467COE713
  • TC4423COE vs TC4467COE
  • TC4423COE vs TC4452VPA
  • TC4423COE vs TC4452VOA713
  • TC4423COE vs TC4452VOA
  • TC4423COE vs TC4452VMF713
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right