Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Microchip Technology TC4426VMF
TC4426VMF
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DFN
Manufacturer:
Microchip Technology
Datasheet:
TC4426VMF Datasheet
History Price: $0.96000
In Stock: 34780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC4426VMF Specification
Specification
Part No
TC4426VMF
Category
PMIC - Gate Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
19ns, 19ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-DFN-S (6x5)
TC4426VMF PDF Datasheet
TC4426VMF Datasheet
Click and Download: TC4426VMF Datasheet
TC4426VMF Related Parts
TC426COA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426CPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
TC426EOA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426EOA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC426EPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
TC426EUA
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
TC426EUA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
TC426IJA
Microchip Technology
IC GATE DRVR LOW-SIDE 8CERDIP
TC426MJA
Microchip Technology
IC GATE DRVR LOW-SIDE 8CERDIP
TC427COA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC427COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
TC4426VMF Compare Parts
TC4426VMF vs TC4627EPA
TC4426VMF vs TC4627EOE713
TC4426VMF vs TC4627EOE
TC4426VMF vs TC4627CPA
TC4426VMF vs TC4627COE713
TC4426VMF vs TC4627COE
TC4426VMF vs TC4626MJA
TC4426VMF vs TC4626EPA
TC4426VMF vs TC4626EOE713
TC4426VMF vs TC4626EOE
TC4426VMF vs TC4626CPA
TC4426VMF vs TC4626COE713
TC4426VMF vs TC4626COE
TC4426VMF vs TC4489CPD
TC4426VMF vs TC4469MJD
TC4426VMF vs TC4469EPD
TC4426VMF vs TC4469EOE713
TC4426VMF vs TC4469EOE
TC4426VMF vs TC4469EJD
TC4426VMF vs TC4469CPD
TC4426VMF vs TC4469COE713
TC4426VMF vs TC4469COE
TC4426VMF vs TC4468MJD
TC4426VMF vs TC4468EPD
TC4426VMF vs TC4468EOE
TC4426VMF vs TC4468EJD
TC4426VMF vs TC4468CPD
TC4426VMF vs TC4468COE713
TC4426VMF vs TC4468COE
TC4426VMF vs TC4467MJD
TC4426VMF vs TC4467EPD
TC4426VMF vs TC4467EOE
TC4426VMF vs TC4467EJD
TC4426VMF vs TC4467CPD
TC4426VMF vs TC4467COE713
TC4426VMF vs TC4467COE
TC4426VMF vs TC4452VPA
TC4426VMF vs TC4452VOA713
TC4426VMF vs TC4452VOA
TC4426VMF vs TC4452VMF713
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right