☰
TC500CPE
TC500CPE
Active
Description:  IC AFE 1 CHAN 16BIT 16DIP
Manufacturer:  Microchip Technology
Datasheet:   TC500CPE Datasheet
History Price: $4.05000
In Stock: 29120
TC500CPE Specification
Specification
Part No
TC500CPE
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
10 mW
Voltage - Supply, Analog
?.5V ~ 7.5V
Voltage - Supply, Digital
?.5V ~ 7.5V
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
TC500CPE PDF Datasheet
TC500CPE Related Parts
TC500ACOE
TC500ACOE
Microchip Technology
IC AFE 1 CHAN 17BIT 16SOIC
TC500ACOE713
TC500ACOE713
Microchip Technology
IC AFE 1 CHAN 17BIT 16SOIC
TC500ACPE
TC500ACPE
Microchip Technology
IC AFE 1 CHAN 17BIT 16DIP
TC500AIJE
TC500AIJE
Microchip Technology
IC AFE 1 CHAN 16BIT 16CERDIP
TC500COE
TC500COE
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
TC500COE713
TC500COE713
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
TC500IJE
TC500IJE
Microchip Technology
IC AFE 1 CHAN 16BIT 16CERDIP
TC510COG
TC510COG
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
TC510COG713
TC510COG713
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
TC510CPF
TC510CPF
Microchip Technology
IC AFE 1 CHAN 17BIT 24DIP
TC510EOG713
TC510EOG713
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
TC514COI
TC514COI
Microchip Technology
IC AFE 4 CHAN 17BIT 28SOIC
TC500CPE Compare Parts
  • TC500CPE vs TC514COI713
  • TC500CPE vs TC514COI
  • TC500CPE vs TC510EOG713
  • TC500CPE vs TC510CPF
  • TC500CPE vs TC510COG713
  • TC500CPE vs TC510COG
  • TC500CPE vs TC500IJE
  • TC500CPE vs TC500COE713
  • TC500CPE vs TC500COE
  • TC500CPE vs TC500AIJE
  • TC500CPE vs TC500ACPE
  • TC500CPE vs TC500ACOE713
  • TC500CPE vs TC500ACOE
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.