Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Microchip Technology TC642VOA
TC642VOA
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 3V-5.5V 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
TC642VOA Datasheet
History Price: $2.25000
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC642VOA Specification
Specification
Part No
TC642VOA
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
FanSense
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Speed
Output Configuration
Pre-Driver - Low Side
Interface
Parallel
Technology
-
Step Resolution
-
Applications
Fan Controller
Current - Output
-
Voltage - Supply
3V ~ 5.5V
Voltage - Load
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC642VOA PDF Datasheet
TC642VOA Datasheet
Click and Download: TC642VOA Datasheet
TC642VOA Related Parts
TC642BEOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642BEOA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642BEPA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
TC642BEUA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642BEUA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642COA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642COA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642CPA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
TC642EOA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642EOA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
TC642EUA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642EUA713
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
TC642VOA Compare Parts
TC642VOA vs TC665EUN
TC642VOA vs TC664EUNTR
TC642VOA vs TC664EUN
TC642VOA vs TC655EUNTR
TC642VOA vs TC655EUN
TC642VOA vs TC654EUNTR
TC642VOA vs TC654EUN
TC642VOA vs TC649VUATR
TC642VOA vs TC649VUA
TC642VOA vs TC649VPA
TC642VOA vs TC649VOATR
TC642VOA vs TC649VOA
TC642VOA vs TC649EUATR
TC642VOA vs TC649EUA
TC642VOA vs TC649EOATR
TC642VOA vs TC649EOA
TC642VOA vs TC649BEUATR
TC642VOA vs TC649BEUA
TC642VOA vs TC649BEPA
TC642VOA vs TC649BEOATR
TC642VOA vs TC649BEOA
TC642VOA vs TC648VUA713
TC642VOA vs TC648VUA
TC642VOA vs TC648VPA
TC642VOA vs TC648VOA713
TC642VOA vs TC648VOA
TC642VOA vs TC648EUA713
TC642VOA vs TC648EUA
TC642VOA vs TC648EOA713
TC642VOA vs TC648EOA
TC642VOA vs TC648BEUA713
TC642VOA vs TC648BEUA
TC642VOA vs TC648BEPA
TC642VOA vs TC648BEOA713
TC642VOA vs TC648BEOA
TC642VOA vs TC647VUATR
TC642VOA vs TC647VUA
TC642VOA vs TC647VPA
TC642VOA vs TC647VOATR
TC642VOA vs TC647VOA
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!