☰
TC682COA
TC682COA
Active
Description:  IC REG CHARG PUMP INV 10MA 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   TC682COA Datasheet
History Price: $2.55460
In Stock: 4640
TC682COA Specification
Specification
Part No
TC682COA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
-2Vin
Voltage - Output (Max)
-
Current - Output
10mA
Frequency - Switching
12kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TC682COA PDF Datasheet
TC682COA Compare Parts
  • TC682COA vs TC682EOA713
  • TC682COA vs TC682EOA
  • TC682COA vs TC682CPA
  • TC682COA vs TC682COA713
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much