☰
TC7106IPL
TC7106IPL
Active
Description:  IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7106IPL Datasheet
History Price: $13.52560
In Stock: 40760
TC7106IPL Specification
Specification
Part No
TC7106IPL
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
-
Digits or Characters
A/D 3.5 Digits
Current - Supply
800 μA
Voltage - Supply
9V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
TC7106IPL PDF Datasheet
TC7106IPL Related Parts
TC7106ACKW
TC7106ACKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106ACKW713
TC7106ACKW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106ACLW
TC7106ACLW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106ACLW713
TC7106ACLW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106ACPL
TC7106ACPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106ARCPL
TC7106ARCPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106CKW
TC7106CKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106CKW713
TC7106CKW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106CLW
TC7106CLW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106CLW713
TC7106CLW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106CPL
TC7106CPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106IKW
TC7106IKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106IPL Description
Microchip Technology TC7106IPL Detailed Overview

The Microchip Technology TC7106IPL is a precision analog-to-digital converter (ADC) with integrated display drivers, specifically designed to interface directly with LCD panels. It is a low-power, 3½-digit CMOS ADC intended for portable, battery-operated measurement instruments such as digital multimeters, panel meters, and other precision display systems. The device combines an analog integrating ADC, digital processing logic, and an LCD interface into a single 40-pin DIP package, simplifying system design and reducing component count.

Core Functionality

The TC7106IPL utilizes a dual-slope integration technique for analog-to-digital conversion. This method provides excellent noise rejection and high accuracy, making it ideal for applications requiring stable and accurate digital readouts of analog signals. It converts analog voltages in a ±200 mV, ±2 V, or ±20 V range (with external scaling) into a 3½-digit BCD output suitable for LCD display.

* ADC Type: Dual-slope integrating analog-to-digital converter
* Resolution: 3½-digit (1999 counts)
* Display Interface: Direct drive for up to 3½-digit LCD display, multiplexed
* Output Format: Seven-segment LCD with decimal point and polarity indication

Key Electrical Specifications

* Input Voltage Range:
– ±200 mV typical full-scale input
– Configurable to ±2 V or ±20 V with external resistors
* Common Mode Rejection Ratio (CMRR): Typically > 86 dB
* Noise Rejection: Excellent 50 Hz and 60 Hz line frequency rejection
* Input Impedance: Greater than 10 GΩ, ideal for high-impedance sensors
* Reference Voltage Range: 0.1 V to 1.0 V (with precision internal reference)
* Conversion Time: ~100 ms nominal (one reading per second)
* Accuracy:
– Typical zero reading drift: < 1 µV/°C
– Typical full-scale gain drift: < 5 ppm/°C
– Linearity: ±1 count
* Auto-Zero and Auto-Polarity: Built-in, for stable and accurate measurements

Power Characteristics

* Operating Voltage Range: 9 V nominal (typically powered from a single 9 V battery)
* Supply Current: Typically 1 mA, making it ideal for portable applications
* Power Supply Rejection: > 80 dB, suitable for use in electrically noisy environments
* Low Power CMOS Design: Ensures minimal heat dissipation and extended battery life

Display and User Interface Features

* LCD Direct Drive:
– Up to 7 segments per digit
– Supports 3½ digits (±1999 counts)
– Decimal point, minus sign, and overrange indicators included
* Backplane and Segment Drive: 3-state logic for LCD interface
* Display Stability Indicators: Overrange indication and polarity sign

Package and Mechanical Characteristics

* Package Type: PDIP-40 (Plastic Dual In-line Package, 40 pins)
* Package Dimensions:
– Body Length: ~52 mm
– Body Width: ~13 mm
* Mounting: Through-hole
* Operating Temperature Range: –25°C to +85°C (industrial grade)
* Pin Count: 40
* RoHS Compliance: Yes

Typical Application Circuit Elements

* External Integrating Capacitor: Sets integration time for the dual-slope converter
* External Oscillator Components: Resistor and capacitor for setting internal clock
* Voltage Reference: Internal reference provided; external reference optional for higher precision
* Input Scaling Network: Resistor divider or op-amp front-end for range selection
* LCD Panel: Connected directly to segment and backplane outputs

Applications

* Digital Multimeters (DMMs)
* Panel Meters for Voltage and Current Readings
* Temperature Measurement Instruments
* Weighing Scales and Bridge Sensor Interfaces
* Battery-Powered Test Equipment
* Portable Data Acquisition Devices
* Low-Cost, High-Precision Readout Systems

Design Considerations

When designing with the TC7106IPL, PCB layout and analog signal integrity are critical. The high input impedance makes the device susceptible to noise if layout is not carefully controlled. Shielding, proper grounding, and layout techniques should be used to ensure performance consistency. The dual-slope integration approach ensures superior rejection of AC noise, particularly line frequency interference, which is a major benefit in electrically noisy environments such as industrial or field settings.

Care should also be taken to choose appropriate timing components for the internal oscillator to match the desired conversion rate and power consumption. External reference voltages may be used for calibration or enhanced measurement precision.

Conclusion

The Microchip TC7106IPL offers a complete and power-efficient solution for high-accuracy, low-cost analog-to-digital conversion with direct LCD interface. Its robust dual-slope conversion method, high input impedance, excellent noise rejection, and minimal power draw make it an ideal choice for precision measurement equipment, especially in battery-powered applications. The integration of display drivers and the elimination of the need for complex external circuitry simplify system design, reduce component count, and enhance overall system reliability.
TC7106IPL Compare Parts
  • TC7106IPL vs TC7136CPL
  • TC7106IPL vs TC7136CLW713
  • TC7106IPL vs TC7136CLW
  • TC7106IPL vs TC7136CKW713
  • TC7106IPL vs TC7136CKW
  • TC7106IPL vs TC7136ARCPL
  • TC7106IPL vs TC7136ACPL
  • TC7106IPL vs TC7136ACLW713
  • TC7106IPL vs TC7136ACLW
  • TC7106IPL vs TC7136ACKW713
  • TC7106IPL vs TC7136ACKW
  • TC7106IPL vs TC7135CPI
  • TC7106IPL vs TC7135CLI713
  • TC7106IPL vs TC7135CLI
  • TC7106IPL vs TC7135CBU713
  • TC7106IPL vs TC7135CBU
  • TC7106IPL vs TC7129CPL
  • TC7106IPL vs TC7129CLW713
  • TC7106IPL vs TC7129CLW
  • TC7106IPL vs TC7129CKW713
  • TC7106IPL vs TC7129CKW
  • TC7106IPL vs TC7126RCPL
  • TC7106IPL vs TC7126IPL
  • TC7106IPL vs TC7126CPL
  • TC7106IPL vs TC7126CLW713
  • TC7106IPL vs TC7126CLW
  • TC7106IPL vs TC7126CKW713
  • TC7106IPL vs TC7126CKW
  • TC7106IPL vs TC7126ARCPL
  • TC7106IPL vs TC7126ACPL
  • TC7106IPL vs TC7126ACLW713
  • TC7106IPL vs TC7126ACLW
  • TC7106IPL vs TC7126ACKW713
  • TC7106IPL vs TC7126ACKW
  • TC7106IPL vs TC7117RCPL
  • TC7106IPL vs TC7117CPL
  • TC7106IPL vs TC7117CLW713
  • TC7106IPL vs TC7117CLW
  • TC7106IPL vs TC7117CKW713
  • TC7106IPL vs TC7117CKW
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****