☰
TC7660IJA
TC7660IJA
Obsolete
Description:  IC REG CHARG PUMP INV 8CERDIP
Manufacturer:  Microchip Technology
Datasheet:   TC7660IJA Datasheet
History Price: Obsolete
In Stock: 34900
TC7660IJA Specification
Specification
Part No
TC7660IJA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Positive or Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
1.5V
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
-Vin, 2Vin
Voltage - Output (Max)
-
Current - Output
20mA
Frequency - Switching
10kHz
Synchronous Rectifier
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
TC7660IJA PDF Datasheet
TC7660IJA Related Parts
TC7660COA
TC7660COA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660COA713
TC7660COA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660CPA
TC7660CPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660EOA
TC7660EOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660EOA713
TC7660EOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660EPA
TC7660EPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660HCOA
TC7660HCOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HCOA713
TC7660HCOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HCPA
TC7660HCPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660HEOA
TC7660HEOA
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HEOA713
TC7660HEOA713
Microchip Technology
IC REG CHARG PUMP INV 20MA 8SOIC
TC7660HEPA
TC7660HEPA
Microchip Technology
IC REG CHARGE PUMP INV 20MA 8DIP
TC7660IJA Compare Parts
  • TC7660IJA vs TC7662BEOA713
  • TC7660IJA vs TC7662BEOA
  • TC7660IJA vs TC7662BCPA
  • TC7660IJA vs TC7662BCOA713
  • TC7660IJA vs TC7662BCOA
  • TC7660IJA vs TC7662AMJA
  • TC7660IJA vs TC7662AIJA
  • TC7660IJA vs TC7662AEPA
  • TC7660IJA vs TC7662ACPA
  • TC7660IJA vs TC7660SMJA
  • TC7660IJA vs TC7660SEPA
  • TC7660IJA vs TC7660SEOA713
  • TC7660IJA vs TC7660SEOA
  • TC7660IJA vs TC7660SEJA
  • TC7660IJA vs TC7660SCPA
  • TC7660IJA vs TC7660SCOA713
  • TC7660IJA vs TC7660SCOA
  • TC7660IJA vs TC7660MJA
  • TC7660IJA vs TC7660HEPA
  • TC7660IJA vs TC7660HEOA713
  • TC7660IJA vs TC7660HEOA
  • TC7660IJA vs TC7660HCPA
  • TC7660IJA vs TC7660HCOA713
  • TC7660IJA vs TC7660HCOA
  • TC7660IJA vs TC7660EPA
  • TC7660IJA vs TC7660EOA713
  • TC7660IJA vs TC7660EOA
  • TC7660IJA vs TC7660CPA
  • TC7660IJA vs TC7660COA713
  • TC7660IJA vs TC7660COA
  • TC7660IJA vs TC7660SEOA713VAO
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you