☰
TPFLXIC009
TPFLXIC009
Obsolete
Description:  IC INTERFACE SPECIALIZED 28DIL
Manufacturer:  Microchip Technology
Datasheet:   TPFLXIC009 Datasheet
History Price: Obsolete
In Stock: 49920
TPFLXIC009 Specification
Specification
Part No
TPFLXIC009
Category
Interface - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB
Interface
-
Voltage - Supply
1.8V ~ 5V
Package / Case
-
Supplier Device Package
28-DIL
Mounting Type
Surface Mount
TPFLXIC009 Related Parts
TPFLXIC005
TPFLXIC005
Microchip Technology
IC INTERFACE SPECIALIZED 6HUSON
TPFLXIC006
TPFLXIC006
Microchip Technology
IC INTERFACE SPECIALIZED 20SSOP
TPFLXIC007
TPFLXIC007
Microchip Technology
IC INTERFACE SPECIALIZED 28DIL
TPFLXIC008
TPFLXIC008
Microchip Technology
IC INTERFACE SPECIALIZED 20SSOP
TPFLXIC010
TPFLXIC010
Microchip Technology
IC INTERFACE SPECIALIZED USB
TPFLXIC011
TPFLXIC011
Microchip Technology
IC INTERFACE SPECIALIZED 28DIL
TPFLXIC012
TPFLXIC012
Microchip Technology
IC INTERFACE SPECIALIZED 44TQFP
TPFLXIC013
TPFLXIC013
Microchip Technology
IC INTERFACE SPECIALIZED 20SSOP
TPFLXIC014
TPFLXIC014
Microchip Technology
IC INTERFACE SPECIALIZED USB
TPFLXIC015
TPFLXIC015
Microchip Technology
IC INTERFACE SPECIALIZED 20SSOP
TPFLXIC016
TPFLXIC016
Microchip Technology
IC INTERFACE SPECIALIZED USB
TPFLXIC017
TPFLXIC017
Microchip Technology
IC INTERFACE SPECIALIZED 20SSOP
TPFLXIC009 Compare Parts
  • TPFLXIC009 vs TPFLXIC016
  • TPFLXIC009 vs TPFLXIC015
  • TPFLXIC009 vs TPFLXIC014
  • TPFLXIC009 vs TPFLXIC013
  • TPFLXIC009 vs TPFLXIC012
  • TPFLXIC009 vs TPFLXIC011
  • TPFLXIC009 vs TPFLXIC010
  • TPFLXIC009 vs TPFLXIC008
  • TPFLXIC009 vs TPFLXIC007
  • TPFLXIC009 vs TPFLXIC006
  • TPFLXIC009 vs TPFLXIC005
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.