Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Microchip Technology TS68020MR25
TS68020MR25
Obsolete
Embedded - Microprocessors
Description:
IC MPU 25MHZ 114CPGA
Manufacturer:
Microchip Technology
Datasheet:
TS68020MR25 Datasheet
History Price: Obsolete
In Stock: 29520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS68020MR25 Specification
Specification
Part No
TS68020MR25
Category
Embedded - Microprocessors
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
68000
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
25MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
114-BCPGA
TS68020MR25 PDF Datasheet
TS68020MR25 Datasheet
Click and Download: TS68020MR25 Datasheet
TS68020MR25 Related Parts
TS68EN360VA25L
Microchip Technology
IC MPU 25MHZ 240CERQUAD
TS68EN360VA33L
Microchip Technology
IC MPU 33MHZ 240CERQUAD
TS68020MF1-16
Microchip Technology
IC MPU 16.67MHZ 132CQFP
TS68020MF1-20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020MF16
Microchip Technology
IC MPU 16.67MHZ 132CQFP
TS68020MF20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020MF25
Microchip Technology
IC MPU 25MHZ 132CQFP
TS68020MR1-20
Microchip Technology
IC MPU 20MHZ 114CPGA
TS68020MR16
Microchip Technology
IC MPU 16.67MHZ 114CPGA
TS68020MR20
Microchip Technology
IC MPU 20MHZ 114CPGA
TS68020VF1-20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020VF20
Microchip Technology
IC MPU 20MHZ 132CQFP
TS68020MR25 Compare Parts
TS68020MR25 vs TS68EN360VA25L
TS68020MR25 vs TS68C000VR8A
TS68020MR25 vs TS68C000VR12A
TS68020MR25 vs TS68C000VR10A
TS68020MR25 vs TS68C000VC8A
TS68020MR25 vs TS68C000VC12A
TS68020MR25 vs TS68C000VC10A
TS68020MR25 vs TS68040VR33A
TS68020MR25 vs TS68040VR25A
TS68020MR25 vs TS68040VF25A
TS68020MR25 vs TS68040MF25A
TS68020MR25 vs TS68020VR25
TS68020MR25 vs TS68020VR20
TS68020MR25 vs TS68020VR16
TS68020MR25 vs TS68020VR1-25
TS68020MR25 vs TS68020VR1-20
TS68020MR25 vs TS68020VR1-16
TS68020MR25 vs TS68020VF25
TS68020MR25 vs TS68020VF20
TS68020MR25 vs TS68020VF1-20
TS68020MR25 vs TS68020MR20
TS68020MR25 vs TS68020MR16
TS68020MR25 vs TS68020MR1-20
TS68020MR25 vs TS68020MF25
TS68020MR25 vs TS68020MF20
TS68020MR25 vs TS68020MF16
TS68020MR25 vs TS68020MF1-20
TS68020MR25 vs TS68020MF1-16
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top