☰
U2043B-MFPG3
U2043B-MFPG3
Obsolete
Description:  IC FLASHER CNTRL 10W SGL 8SO
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 12200
U2043B-MFPG3 Specification
Specification
Part No
U2043B-MFPG3
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Automotive, Flasher
Frequency
-
Voltage - Supply
9V ~ 15V
Current - Supply
7 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 95 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U2043B-MFPG3 Related Parts
U2043B-M
U2043B-M
Microchip Technology
IC FLASHER CNTRL 10W SGL 8DIP
U2043B-MFP
U2043B-MFP
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MFPG3Y
U2043B-MFPG3Y
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MFPY
U2043B-MFPY
Microchip Technology
IC FLASHER CNTRL 10W SGL 8SO
U2043B-MY
U2043B-MY
Microchip Technology
IC FLASHER CNTRL 10W SGL 8DIP
U2044B-M
U2044B-M
Microchip Technology
IC FLASHER CNTRL 10W DL 14DIP
U2044B-MFP
U2044B-MFP
Microchip Technology
IC FLASHER CNTRL 10W DL 14SOIC
U2044B-MFPG3
U2044B-MFPG3
Microchip Technology
IC FLASHER CNTRL 10W DL 14SOIC
U2044B-MFPG3Y-66
U2044B-MFPG3Y-66
Microchip Technology
IC FLASHER CNTRL 10W DL 14SOIC
U2044B-MY
U2044B-MY
Microchip Technology
IC FLASHER CNTRL 10W DL 14DIP
U2043B-MFPG3 Compare Parts
  • U2043B-MFPG3 vs U2044B-MFPG3Y-66
  • U2043B-MFPG3 vs U2044B-MFPG3
  • U2043B-MFPG3 vs U2044B-MFP
  • U2043B-MFPG3 vs U2044B-M
  • U2043B-MFPG3 vs U2043B-MY
  • U2043B-MFPG3 vs U2043B-MFPY
  • U2043B-MFPG3 vs U2043B-MFPG3Y
  • U2043B-MFPG3 vs U2043B-MFP
  • U2043B-MFPG3 vs U2043B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****