☰
U490B-MFPG3
U490B-MFPG3
Obsolete
Description:  IC PHASE CONTROL ONE-SHOT 8-SOIC
Manufacturer:  Microchip Technology
Datasheet:   U490B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 35760
U490B-MFPG3 Specification
Specification
Part No
U490B-MFPG3
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Electric Stapler Devices
Current - Supply
2mA
Voltage - Supply
7.2V ~ 9.2V
Operating Temperature
-10℃ ~ 100℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
U490B-MFPG3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!