☰
U5021M-NFPG3Y
U5021M-NFPG3Y
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 16560
U5021M-NFPG3Y Specification
Specification
Part No
U5021M-NFPG3Y
Category
PMIC - Supervisors
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Watchdog Circuit
Number of Voltages Monitored
1
Voltage - Threshold
4.2V
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U5021M-NFPG3Y PDF Datasheet
U5021M-NFPG3Y Related Parts
U5020M-MFP
U5020M-MFP
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SO
U5020M-MFPG3
U5020M-MFPG3
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SO
U5020M-MFPG3Y
U5020M-MFPG3Y
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SO
U5020M-MFPY
U5020M-MFPY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 16SO
U5021M-NFP
U5021M-NFP
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SO
U5021M-NFPG3
U5021M-NFPG3
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SO
U5021M-NFPY
U5021M-NFPY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SO
U5021M-NFPG3Y Compare Parts
  • U5021M-NFPG3Y vs U5021M-NFPG3
  • U5021M-NFPG3Y vs U5021M-NFP
  • U5021M-NFPG3Y vs U5020M-MFPY
  • U5021M-NFPG3Y vs U5020M-MFPG3Y
  • U5021M-NFPG3Y vs U5020M-MFPG3
  • U5021M-NFPG3Y vs U5020M-MFP
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend