Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Microchip Technology U6032B-MFPG3
U6032B-MFPG3
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH BIPOLAR 1:1 8SO
Manufacturer:
Microchip Technology
Datasheet:
U6032B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
U6032B-MFPG3 Specification
Specification
Part No
U6032B-MFPG3
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
6V ~ 24V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
300mA
Rds On (Typ)
-
Input Type
-
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
Package / Case
8-SOIC (0.154", 3.90mm Width)
U6032B-MFPG3 PDF Datasheet
U6032B-MFPG3 Datasheet
Click and Download: U6032B-MFPG3 Datasheet
U6032B-MFPG3 Compare Parts
U6032B-MFPG3 vs U6032B-MFPY
U6032B-MFPG3 vs U6032B-MFPG3Y
U6032B-MFPG3 vs U6032B-MFP
U6032B-MFPG3 vs U6032B-M
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!