☰
U6046B-MFPG3
U6046B-MFPG3
Obsolete
Description:  IC OSC TIMER CTRL ADJ FREQ 8SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 46380
U6046B-MFPG3 Specification
Specification
Part No
U6046B-MFPG3
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timer Control
Count
-
Frequency
Adjustable/Selectable
Voltage - Supply
6V ~ 24V
Current - Supply
1.3 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
Mounting Type
Surface Mount
U6046B-MFPG3 Compare Parts
  • U6046B-MFPG3 vs U6046B-MFPY
  • U6046B-MFPG3 vs U6046B-MFPG3Y
  • U6046B-MFPG3 vs U6046B-MFP
  • U6046B-MFPG3 vs U6046B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.