☰
U643B-M
U643B-M
Obsolete
Description:  IC FLASHER CNTRL 8DIP
Manufacturer:  Microchip Technology
Datasheet:   U643B-M Datasheet
History Price: Obsolete
In Stock: 44240
U643B-M Specification
Specification
Part No
U643B-M
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Automotive, Flasher
Frequency
-
Voltage - Supply
9V ~ 15V
Current - Supply
7 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-40 ℃ ~ 95 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
U643B-M Related Parts
U6432B-MFP
U6432B-MFP
Microchip Technology
IC FLASHER CNTRL 8SO
U6432B-MFPG3
U6432B-MFPG3
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFP
U6433B-MFP
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFPG3
U6433B-MFPG3
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFPG3Y
U6433B-MFPG3Y
Microchip Technology
IC FLASHER CNTRL 8SO
U6433B-MFPY
U6433B-MFPY
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFP
U643B-MFP
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFPG3
U643B-MFPG3
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFPG3Y
U643B-MFPG3Y
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MFPY
U643B-MFPY
Microchip Technology
IC FLASHER CNTRL 8SO
U643B-MY
U643B-MY
Microchip Technology
IC FLASHER CNTRL 8DIP
U643B-M Compare Parts
  • U643B-M vs U643B-MFPY
  • U643B-M vs U643B-MFPG3Y
  • U643B-M vs U643B-MFPG3
  • U643B-M vs U643B-MFP
  • U643B-M vs U6433B-MFPY
  • U643B-M vs U6433B-MFPG3Y
  • U643B-M vs U6433B-MFPG3
  • U643B-M vs U6433B-MFP
  • U643B-M vs U6432B-MFPG3
  • U643B-M vs U6432B-MFP
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.