UC1844AMDREP
UC1844AMDREP
Active
Description:  IC REG CTRLR BST FLYBK PWM 8SOIC
Manufacturer:  Texas Instruments
History Price: $6.44000
In Stock: 1600
UC1844AMDREP Specification
Specification
Part No
UC1844AMDREP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC1844AMDREP Related Parts
UC1524AL
UC1524AL
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524AL883B
UC1524AL883B
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524J/80937
UC1524J/80937
Texas Instruments
SWITCHING CONTROLLER
UC1525BJ
UC1525BJ
Texas Instruments
UC1525B REGULATING PULSE WIDTH M
UC1526AL883B
UC1526AL883B
Texas Instruments
UC1526A REGULATING PULSE WIDTH M
UC1527AJ
UC1527AJ
Texas Instruments
UC1527A REGULATING PULSE WIDTH M
UC1573J
UC1573J
Texas Instruments
SWITCHING CONTROLLER
UC1823BJ883B
UC1823BJ883B
Texas Instruments
SWITCHING CONTROLLER
UC1823J883B
UC1823J883B
Texas Instruments
UC1823 HIGH SPEED PWM CONTROLLER
UC1825BLP/883B
UC1825BLP/883B
Texas Instruments
HIGH SPEED PWM CONTROLLER
UC1826J
UC1826J
Texas Instruments
SWITCHING CONTROLLER
UC1842AMDREP
UC1842AMDREP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
UC1844AMDREP Description
Overview of Texas Instruments UC1844AMDREP

The Texas Instruments UC1844AMDREP is a high-performance, fixed-frequency, pulse-width modulation (PWM) controller designed for use in a variety of power supply applications. It is part of the UC184x family of PWM controllers, optimized for high-efficiency power conversion. The UC1844 is particularly suitable for switched-mode power supplies (SMPS), including buck, boost, and flyback converters, where precision control and reliable operation are crucial.

Key Specifications:

* Operating Voltage Range: 8V to 40V, which provides compatibility with a wide range of power supplies, from low to high voltage applications.
* Oscillator Frequency Range: 10 kHz to 500 kHz, offering flexibility in designing power converters with different switching frequencies to optimize efficiency and minimize noise.
* Output Drive Capability: The UC1844 provides a high current output drive of 200mA (source) and 400mA (sink), enabling it to directly drive power MOSFETs in the power stage of the converter.
* Internal Reference Voltage: The device includes a stable 5V reference voltage with a 1% tolerance, which can be used for feedback regulation and system accuracy.
* Propagation Delay: The typical propagation delay time is 90 ns, ensuring rapid response to changes in input signals and providing fast control for high-frequency applications.
* Low Start-Up Current: The UC1844 has a low start-up current (typically 3mA), which helps reduce the power consumption during the initial power-up phase of the system.

Key Features:

* Fixed-Frequency PWM Control: The UC1844 utilizes a fixed-frequency PWM control scheme, providing predictable and stable output voltages. This makes it ideal for applications requiring precise voltage regulation.
* Current Sense Input: The device includes a dedicated current sense input for current-mode control. This allows for improved regulation, enhanced stability, and protection against overload conditions.
* Soft-Start Capability: The soft-start feature reduces inrush current during startup, preventing damage to components and reducing stress on the power supply system.
* Error Amplifier: The UC1844 has an integrated error amplifier that helps maintain accurate feedback regulation. It features an internal reference and can be used in voltage-mode or current-mode control applications.
* Thermal Shutdown Protection: It features built-in thermal shutdown to protect the controller from excessive temperatures. If the device exceeds a certain temperature threshold, it will shut down to prevent damage.
* Overcurrent Protection: The current-sensing input allows the controller to detect overcurrent conditions and take corrective actions, ensuring safe operation in systems with variable loads.
* Adjustable Dead Time: The UC1844 provides adjustable dead time, which can be tuned to optimize switching losses and improve the efficiency of the power converter.
* Compensation for Damping Networks: The controller can be used with external compensation networks to fine-tune the response of the control loop, ensuring stability and performance across a range of operating conditions.

Package and Size:

* Package Type: The UC1844AMDREP comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, offering a compact solution for space-constrained designs.
* Size: The SOIC package measures 9.9mm x 4.9mm, making it suitable for a variety of compact power supply designs.

Applications:

* Switch-Mode Power Supplies (SMPS): The UC1844 is widely used in buck, boost, and flyback power supplies for efficient voltage regulation and control in applications ranging from consumer electronics to industrial systems.
* DC-DC Converters: It is particularly suited for DC-DC converter designs that require precise control of output voltage and current regulation.
* Power Management Systems: The device can be used in advanced power management systems, particularly in systems where energy efficiency and thermal management are critical.
* Battery-Powered Systems: Its low start-up current and efficient operation make the UC1844 ideal for battery-powered systems, such as portable devices and renewable energy applications.
* Automotive Power Supplies: The robust voltage and temperature ratings make it suitable for automotive power supply designs, where high reliability and durability are essential.
* Industrial and Telecom Equipment: The UC1844 is frequently used in power supplies for industrial machinery, telecommunications equipment, and other high-demand applications where power conversion is a critical function.

Conclusion:

The Texas Instruments UC1844AMDREP is a versatile and highly efficient PWM controller, offering a combination of high current drive capability, precision control features, and fault protection mechanisms. It is designed for use in a wide range of power conversion applications, from low-voltage DC-DC converters to high-power industrial systems. Its ease of integration, low power consumption, and high flexibility make it an excellent choice for engineers designing power supply systems in diverse industries.
UC1844AMDREP Compare Parts
  • UC1844AMDREP vs UC1870J-1
  • UC1844AMDREP vs UC1865J/883B
  • UC1844AMDREP vs UC1865J
  • UC1844AMDREP vs UC1864J883B
  • UC1844AMDREP vs UC1861J/883B
  • UC1844AMDREP vs UC1861J
  • UC1844AMDREP vs UC1855BJ
  • UC1844AMDREP vs UC1851J
  • UC1844AMDREP vs UC1846MDWREP
  • UC1844AMDREP vs UC1845AMDREPG4
  • UC1844AMDREP vs UC1845AMDREP
  • UC1844AMDREP vs UC1844L
  • UC1844AMDREP vs UC1843BHKU/EM
  • UC1844AMDREP vs UC1843AMDREPG4
  • UC1844AMDREP vs UC1843AMDREP
  • UC1844AMDREP vs UC1842J883B
  • UC1844AMDREP vs UC1842AMDREP
  • UC1844AMDREP vs UC1826J
  • UC1844AMDREP vs UC1825BLP/883B
  • UC1844AMDREP vs UC1823J883B
  • UC1844AMDREP vs UC1823BJ883B
  • UC1844AMDREP vs UC1573J
  • UC1844AMDREP vs UC1527AJ
  • UC1844AMDREP vs UC1526AL883B
  • UC1844AMDREP vs UC1525BJ
  • UC1844AMDREP vs UC1524J/80937
  • UC1844AMDREP vs UC1524AL883B
  • UC1844AMDREP vs UC1524AL
  • UC1844AMDREP vs UC1846VTD2
  • UC1844AMDREP vs UC1846VTD1
  • UC1844AMDREP vs UC1845AY
  • UC1844AMDREP vs UC1843TD2
  • UC1844AMDREP vs UC1843TD1
  • UC1844AMDREP vs UC1843MKGD1
  • UC1844AMDREP vs UC1843AY
  • UC1844AMDREP vs UC1843AVTD2
  • UC1844AMDREP vs UC1842AY
  • UC1844AMDREP vs UC1825VTD2
  • UC1844AMDREP vs UC1825VTD1
  • UC1844AMDREP vs UC1825L883B DM:5962-87681012A
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!