☰
UC1845AY
UC1845AY
Active
Description:  IC REG CTRLR BUCK/BOOST 8CDIP
Manufacturer:  Microchip Technology
Datasheet:   UC1845AY Datasheet
History Price: Active
In Stock: 8360
UC1845AY Specification
Specification
Part No
UC1845AY
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
UC1845AY Related Parts
UC1524AL
UC1524AL
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524AL883B
UC1524AL883B
Texas Instruments
UC1524A ADVANCED REGULATING PULS
UC1524J/80937
UC1524J/80937
Texas Instruments
SWITCHING CONTROLLER
UC1525BJ
UC1525BJ
Texas Instruments
UC1525B REGULATING PULSE WIDTH M
UC1526AL883B
UC1526AL883B
Texas Instruments
UC1526A REGULATING PULSE WIDTH M
UC1527AJ
UC1527AJ
Texas Instruments
UC1527A REGULATING PULSE WIDTH M
UC1573J
UC1573J
Texas Instruments
SWITCHING CONTROLLER
UC1823BJ883B
UC1823BJ883B
Texas Instruments
SWITCHING CONTROLLER
UC1823J883B
UC1823J883B
Texas Instruments
UC1823 HIGH SPEED PWM CONTROLLER
UC1825BLP/883B
UC1825BLP/883B
Texas Instruments
HIGH SPEED PWM CONTROLLER
UC1826J
UC1826J
Texas Instruments
SWITCHING CONTROLLER
UC1842AMDREP
UC1842AMDREP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
UC1845AY Compare Parts
  • UC1845AY vs UC1870J-1
  • UC1845AY vs UC1865J/883B
  • UC1845AY vs UC1865J
  • UC1845AY vs UC1864J883B
  • UC1845AY vs UC1861J/883B
  • UC1845AY vs UC1861J
  • UC1845AY vs UC1855BJ
  • UC1845AY vs UC1851J
  • UC1845AY vs UC1846MDWREP
  • UC1845AY vs UC1845AMDREPG4
  • UC1845AY vs UC1845AMDREP
  • UC1845AY vs UC1844L
  • UC1845AY vs UC1844AMDREP
  • UC1845AY vs UC1843BHKU/EM
  • UC1845AY vs UC1843AMDREPG4
  • UC1845AY vs UC1843AMDREP
  • UC1845AY vs UC1842J883B
  • UC1845AY vs UC1842AMDREP
  • UC1845AY vs UC1826J
  • UC1845AY vs UC1825BLP/883B
  • UC1845AY vs UC1823J883B
  • UC1845AY vs UC1823BJ883B
  • UC1845AY vs UC1573J
  • UC1845AY vs UC1527AJ
  • UC1845AY vs UC1526AL883B
  • UC1845AY vs UC1525BJ
  • UC1845AY vs UC1524J/80937
  • UC1845AY vs UC1524AL883B
  • UC1845AY vs UC1524AL
  • UC1845AY vs UC1846VTD2
  • UC1845AY vs UC1846VTD1
  • UC1845AY vs UC1843TD2
  • UC1845AY vs UC1843TD1
  • UC1845AY vs UC1843MKGD1
  • UC1845AY vs UC1843AY
  • UC1845AY vs UC1843AVTD2
  • UC1845AY vs UC1842AY
  • UC1845AY vs UC1825VTD2
  • UC1845AY vs UC1825VTD1
  • UC1845AY vs UC1825L883B DM:5962-87681012A
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description