☰
UC2845AD
UC2845AD
Active
Description:  IC REG CTRLR MULT TOP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2845AD Datasheet
History Price: $0.61000
In Stock: 37400
UC2845AD Specification
Specification
Part No
UC2845AD
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC2845AD Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2845AD Description

The Texas Instruments UC2845AD is a high-performance, fixed-frequency, current-mode PWM (Pulse Width Modulation) controller specifically designed for off-line and DC-DC converter applications. This device offers a host of features that enable efficient power conversion, making it ideal for various applications such as switch-mode power supplies (SMPS), battery chargers, and industrial power systems.

## Key Features

1. Current-Mode Control:
- The UC2845AD operates in current-mode control, which improves transient response and provides inherent overcurrent protection.

2. High Efficiency:
- The PWM controller is designed to minimize switching losses, enabling efficient power conversion and reducing heat generation.

3. Fixed Frequency Operation:
- The device operates at a fixed switching frequency of 100 kHz, which simplifies filter design and improves predictability in system behavior.

4. Integrated Functions:
- It includes integrated features like soft start, frequency foldback, and shutdown capability, which enhance the overall performance and reliability of power supply designs.

5. Wide Supply Voltage Range:
- The UC2845AD can operate from a wide input voltage range, typically from 10 V to 30 V, making it versatile for different power supply requirements.

6. Temperature Range:
- The device is specified to operate over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

7. Low Startup Current:
- The controller has a low startup current (typically around 30 µA), which is advantageous in applications where power conservation is critical.

## Specifications

## General Characteristics

- Type: Current-Mode PWM Controller
- Package: PDIP (Plastic Dual In-line Package)
- Pin Count: 8

## Electrical Specifications

- Input Voltage (VCC): 10 V to 30 V
- Reference Voltage: 5.0 V (typical)
- Switching Frequency: 100 kHz (fixed)
- Duty Cycle Range: 0% to 100%
- Maximum Output Current (Source/Sink): 1.5 A (typical)

## Performance Metrics

- Input Voltage Under Voltage Lockout (UVLO):
- Rising threshold: 10 V (typical)
- Falling threshold: 9 V (typical)
- Output Voltage (VOUT):
- Typically follows input voltage regulation.
- Soft Start Time: 2 ms (typical)
- Line Regulation: 0.5% (typical)
- Load Regulation: 0.1% (typical)

## Thermal Characteristics

- Operating Temperature Range: -40°C to +125°C
- Storage Temperature Range: -65°C to +150°C
- Thermal Resistance:
- θJA (junction-to-ambient): 100°C/W (typical)
- θJC (junction-to-case): 50°C/W (typical)

## Pin Configuration

The UC2845AD is packaged in an 8-pin PDIP configuration, which includes the following pins:

1. VCC (Pin 1): Supply voltage input.
2. GND (Pin 2): Ground reference.
3. COMP (Pin 3): Compensation node for the error amplifier.
4. CS (Pin 4): Current sense input.
5. VFB (Pin 5): Feedback voltage input.
6. SW (Pin 6): Switch output to drive the external power transistor.
7. RAMP (Pin 7): Ramp input for current-mode control.
8. SHDN (Pin 8): Shutdown control pin, active low.

## Applications

1. Switch-Mode Power Supplies (SMPS):
- Suitable for both isolated and non-isolated power supply designs.

2. Battery Chargers:
- Ideal for designing efficient chargers for various battery types.

3. LED Drivers:
- Can be utilized in LED lighting applications for constant current regulation.

4. Industrial Power Supplies:
- Versatile for use in industrial environments requiring robust power supply solutions.

5. Telecommunications Equipment:
- Suitable for powering telecom devices that require high reliability and efficiency.

## Conclusion

The Texas Instruments UC2845AD is a versatile and efficient PWM controller that offers a range of features beneficial for power supply design. With its fixed frequency operation, current-mode control, and integrated safety features, it simplifies the design process while ensuring high performance and reliability. Its wide supply voltage range and extensive application possibilities make it a valuable component for engineers working on power electronics projects. For more detailed specifications and design considerations, refer to the official Texas Instruments datasheet.
UC2845AD Compare Parts
  • UC2845AD vs UC2875N/81290
  • UC2845AD vs UC2874QTR-2
  • UC2845AD vs UC2874Q-2
  • UC2845AD vs UC2874N-2
  • UC2845AD vs UC2874N-1G4
  • UC2845AD vs UC2874N-1
  • UC2845AD vs UC2874DWTR-2G4
  • UC2845AD vs UC2874DWTR-2
  • UC2845AD vs UC2874DW-2G4
  • UC2845AD vs UC2874DW-2
  • UC2845AD vs UC2874DW-1G4
  • UC2845AD vs UC2874DW-1
  • UC2845AD vs UC2870DW-1
  • UC2845AD vs UC2864N
  • UC2845AD vs UC2864DWTR
  • UC2845AD vs UC2864DW/81167
  • UC2845AD vs UC2864DW
  • UC2845AD vs UC2863N
  • UC2845AD vs UC2863DW
  • UC2845AD vs UC2856QDWRQ1
  • UC2845AD vs UC2856QDWR
  • UC2845AD vs UC2856NG4
  • UC2845AD vs UC2856N
  • UC2845AD vs UC2856DWTRG4
  • UC2845AD vs UC2856DWTR
  • UC2845AD vs UC2856DWG4
  • UC2845AD vs UC2856DW
  • UC2845AD vs UC2854J
  • UC2845AD vs UC2854BJ
  • UC2845AD vs UC2853AN-P
  • UC2845AD vs UC2847N
  • UC2845AD vs UC2847DWG4
  • UC2845AD vs UC2847DW
  • UC2845AD vs UC2846QTR
  • UC2845AD vs UC2846QG3
  • UC2845AD vs UC2846Q
  • UC2845AD vs UC2846NG4
  • UC2845AD vs UC2846N
  • UC2845AD vs UC2846DWTR
  • UC2845AD vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend