UC2524ADW
UC2524ADW
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2524ADW Datasheet
History Price: $1.19000
In Stock: 13200
UC2524ADW Specification
Specification
Part No
UC2524ADW
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
500kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2524ADW Related Parts
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2525ADWTR
UC2525ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADW Description
The Texas Instruments UC2524ADW is a versatile and widely used integrated circuit (IC) designed for pulse-width modulation (PWM) control in various power supply applications. This device is particularly popular in switch-mode power supplies (SMPS), DC-DC converters, and other applications requiring efficient power management. Below is a detailed overview of the UC2524ADW, including its specifications and features.

## Overview

The UC2524ADW is a dual PWM controller that provides a flexible and efficient solution for controlling power conversion processes. It is designed to operate in a variety of configurations, including voltage mode and current mode control. The device is capable of driving external power MOSFETs or bipolar junction transistors (BJTs), making it suitable for a wide range of applications.

## Key Features

1. Dual PWM Outputs: The UC2524ADW features two independent PWM outputs, allowing for the control of multiple power stages or the implementation of interleaved designs.

2. Voltage and Current Mode Control: The IC supports both voltage mode and current mode control, providing flexibility in design and performance optimization.

3. High-Speed Operation: The device operates at a high frequency, typically up to 500 kHz, enabling compact designs and improved efficiency.

4. Built-in Dead Time Control: The UC2524ADW includes a dead time control feature that prevents shoot-through in half-bridge configurations, enhancing reliability.

5. Adjustable Duty Cycle: The PWM output duty cycle can be easily adjusted, allowing for precise control over the output voltage and current.

6. Soft Start Functionality: The soft start feature helps to limit inrush current during startup, improving system reliability and performance.

7. Thermal Shutdown Protection: The IC includes thermal shutdown protection to prevent damage due to overheating.

8. Wide Supply Voltage Range: The UC2524ADW operates over a wide supply voltage range, typically from 10V to 30V, making it suitable for various applications.

## Specifications

- Supply Voltage (VCC): 10V to 30V
- Output Voltage Swing: 0V to VCC
- Frequency Range: Up to 500 kHz
- Duty Cycle Range: 0% to 100%
- Output Current: 1A (source and sink)
- Temperature Range: -40°C to +85°C
- Package Type: 16-Pin DIP or SOIC

## Pin Configuration

The UC2524ADW is available in a 16-pin package, with the following pin configuration:

1. VCC: Supply voltage input.
2. GND: Ground reference.
3. RT: Timing resistor connection for frequency setting.
4. CT: Timing capacitor connection for frequency setting.
5. COMP: Compensation network connection for stability.
6. ISENSE: Current sense input for current mode control.
7. VFB: Feedback voltage input for voltage regulation.
8. PWM1: First PWM output.
9. PWM2: Second PWM output.
10. DEAD TIME: Dead time control input.
11. SS: Soft start input.
12. CT1: Timing capacitor for PWM1.
13. CT2: Timing capacitor for PWM2.
14. GND: Ground reference.
15. VREF: Reference voltage output.
16. VCC: Supply voltage input.

## Applications

The UC2524ADW is suitable for a variety of applications, including:

- Switch-mode power supplies (SMPS)
- DC-DC converters
- Battery chargers
- Motor control systems
- Power management systems in consumer electronics

## Conclusion

The Texas Instruments UC2524ADW is a highly versatile PWM controller that offers a range of features and specifications suitable for various power management applications. Its dual PWM outputs, adjustable duty cycle, and built-in protection features make it an excellent choice for engineers looking to design efficient and reliable power supply systems. With its wide supply voltage range and high-speed operation, the UC2524ADW continues to be a popular choice in the field of power electronics.
UC2524ADW Compare Parts
  • UC2524ADW vs UC2875N/81290
  • UC2524ADW vs UC2874QTR-2
  • UC2524ADW vs UC2874Q-2
  • UC2524ADW vs UC2874N-2
  • UC2524ADW vs UC2874N-1G4
  • UC2524ADW vs UC2874N-1
  • UC2524ADW vs UC2874DWTR-2G4
  • UC2524ADW vs UC2874DWTR-2
  • UC2524ADW vs UC2874DW-2G4
  • UC2524ADW vs UC2874DW-2
  • UC2524ADW vs UC2874DW-1G4
  • UC2524ADW vs UC2874DW-1
  • UC2524ADW vs UC2870DW-1
  • UC2524ADW vs UC2864N
  • UC2524ADW vs UC2864DWTR
  • UC2524ADW vs UC2864DW/81167
  • UC2524ADW vs UC2864DW
  • UC2524ADW vs UC2863N
  • UC2524ADW vs UC2863DW
  • UC2524ADW vs UC2856QDWRQ1
  • UC2524ADW vs UC2856QDWR
  • UC2524ADW vs UC2856NG4
  • UC2524ADW vs UC2856N
  • UC2524ADW vs UC2856DWTRG4
  • UC2524ADW vs UC2856DWTR
  • UC2524ADW vs UC2856DWG4
  • UC2524ADW vs UC2856DW
  • UC2524ADW vs UC2854J
  • UC2524ADW vs UC2854BJ
  • UC2524ADW vs UC2853AN-P
  • UC2524ADW vs UC2847N
  • UC2524ADW vs UC2847DWG4
  • UC2524ADW vs UC2847DW
  • UC2524ADW vs UC2846QTR
  • UC2524ADW vs UC2846QG3
  • UC2524ADW vs UC2846Q
  • UC2524ADW vs UC2846NG4
  • UC2524ADW vs UC2846N
  • UC2524ADW vs UC2846DWTR
  • UC2524ADW vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you