Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Microchip Technology UCS3205-E/Q8A
UCS3205-E/Q8A
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
22V 5A BI-DIRECTIONAL LOAD SWITC
Manufacturer:
Microchip Technology
Datasheet:
UCS3205-E/Q8A Datasheet
History Price: $2.07000
In Stock: 35880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UCS3205-E/Q8A Specification
Specification
Part No
UCS3205-E/Q8A
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
-
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.85V ~ 22V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
5A
Rds On (Typ)
30mOhm
Input Type
Non-Inverting
Features
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
19-VQFN (3x3)
Package / Case
20-VFQFN, 19 Leads, Exposed Pad
UCS3205-E/Q8A PDF Datasheet
UCS3205-E/Q8A Datasheet
Click and Download: UCS3205-E/Q8A Datasheet
UCS3205-E/Q8A Related Parts
UCS2112-1-V/G4
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112-1-V/G4-V01
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112-2-V/G4
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112-2-V/G4-V02
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112T-1-V/G4
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112T-1-V/G4-V01
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112T-2-V/G4
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2112T-2-V/G4-V02
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2113-1-V/G4
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS2113-1C-V/G4
Microchip Technology
DUAL USB PORT POWER SWITCH
UCS2113-1C-V/G4VAO
Microchip Technology
DUAL USB PORT POWER SWITCH
UCS2113-2-V/G4
Microchip Technology
IC PWR SWITCH 1:1 20QFN
UCS3205-E/Q8A Compare Parts
UCS3205-E/Q8A vs UCS2114T-1-V/LX
UCS3205-E/Q8A vs UCS2114-1-V/LX
UCS3205-E/Q8A vs UCS2113T-2C-V/G4VAO
UCS3205-E/Q8A vs UCS2113T-2C-V/G4
UCS3205-E/Q8A vs UCS2113T-2-V/G4
UCS3205-E/Q8A vs UCS2113T-1C-V/G4VAO
UCS3205-E/Q8A vs UCS2113T-1C-V/G4
UCS3205-E/Q8A vs UCS2113T-1-V/G4VAO
UCS3205-E/Q8A vs UCS2113T-1-V/G4
UCS3205-E/Q8A vs UCS2113-2C-V/G4VAO
UCS3205-E/Q8A vs UCS2113-2C-V/G4
UCS3205-E/Q8A vs UCS2113-2-V/G4
UCS3205-E/Q8A vs UCS2113-1C-V/G4VAO
UCS3205-E/Q8A vs UCS2113-1C-V/G4
UCS3205-E/Q8A vs UCS2113-1-V/G4
UCS3205-E/Q8A vs UCS2112T-2-V/G4-V02
UCS3205-E/Q8A vs UCS2112T-2-V/G4
UCS3205-E/Q8A vs UCS2112T-1-V/G4-V01
UCS3205-E/Q8A vs UCS2112T-1-V/G4
UCS3205-E/Q8A vs UCS2112-2-V/G4-V02
UCS3205-E/Q8A vs UCS2112-2-V/G4
UCS3205-E/Q8A vs UCS2112-1-V/G4-V01
UCS3205-E/Q8A vs UCS2112-1-V/G4
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet