USB2244-AEZG-06
USB2244-AEZG-06
Active
Description:  IC MEDIA CTRLR USB 2.0 36-QFNE3
Manufacturer:  Microchip Technology
History Price: $2.51000
In Stock: 27600
USB2244-AEZG-06 Specification
Specification
Part No
USB2244-AEZG-06
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB, Memory Card
Function
Controller
Interface
I2C
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V
Current - Supply
135mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
USB2244-AEZG-06 PDF Datasheet
USB2244-AEZG-06 Related Parts
USB2223-NU-02
USB2223-NU-02
Microchip Technology
IC CTRLR USB FLASH/CIR 128-TQFP
USB2228-NU-05
USB2228-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128-VTQFP
USB2229-NU-02
USB2229-NU-02
Microchip Technology
IC CONTROLLER IRDA 128TQFP
USB2230-NU-02
USB2230-NU-02
Microchip Technology
IC CTRLR USB FLASH/IRDA 128-TQFP
USB2241-AEZG-05
USB2241-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFN
USB2241-AEZG-06
USB2241-AEZG-06
Microchip Technology
IC CONTROLLER USB 36QFN
USB2244-AEZG-05
USB2244-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2250-NU-05
USB2250-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128VTQFP
USB2250-NU-05-DR1
USB2250-NU-05-DR1
Microchip Technology
IC USB CONTROLLER 128TQFP
USB2250-NU-06
USB2250-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2250I-NU-06
USB2250I-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2251-NU-05
USB2251-NU-05
Microchip Technology
IC USB CONTROLLER 128TQFP
USB2244-AEZG-06 Description
The Microchip Technology USB2244-AEZG-06 is a highly integrated USB hub controller designed to provide a cost-effective solution for expanding USB connectivity in various applications. This device is particularly useful in consumer electronics, computer peripherals, and industrial applications where multiple USB devices need to be connected to a single USB host.

## Key Features

1. USB Hub Functionality: The USB2244 is a USB 2.0 compliant hub controller that supports up to four downstream ports. It allows multiple USB devices to connect to a single USB host, effectively expanding the number of available USB connections.

2. Data Rate: The device supports data rates of up to 480 Mbps (High-Speed), 12 Mbps (Full-Speed), and 1.5 Mbps (Low-Speed), making it versatile for various USB devices.

3. Power Management: The USB2244 includes advanced power management features, such as individual port power control and support for USB power-saving modes. This helps in reducing power consumption when devices are not in use.

4. Integrated Transceivers: The hub controller integrates USB transceivers, which simplifies the design and reduces the number of external components required.

5. Flexible Configuration: The USB2244 can be configured in various ways to meet specific application requirements. It supports both bus-powered and self-powered configurations.

6. Overcurrent Protection: Each downstream port is equipped with overcurrent protection, ensuring that the hub and connected devices are safeguarded against excessive current draw.

7. Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with standard USB power supplies.

8. Temperature Range: The USB2244 is rated for operation in a temperature range of -40°C to +85°C, making it suitable for industrial applications.

## Specifications

- Part Number: USB2244-AEZG-06
- Type: USB 2.0 Hub Controller
- Number of Downstream Ports: 4
- Data Rate:
- High-Speed: 480 Mbps
- Full-Speed: 12 Mbps
- Low-Speed: 1.5 Mbps
- Power Supply Voltage: 4.5V to 5.5V
- Power Consumption: Typically low, with power-saving features
- Operating Temperature: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) or TQFP (Thin Quad Flat Package)
- Pin Count: 32 pins (for QFN package)
- Compliance: USB 2.0 specification compliant

## Applications

The USB2244-AEZG-06 is suitable for a wide range of applications, including:

- Consumer Electronics: Such as TVs, set-top boxes, and gaming consoles that require multiple USB ports for peripherals.
- Computer Peripherals: Including keyboards, mice, and external storage devices.
- Industrial Equipment: Where multiple USB devices need to be connected for data acquisition or control.
- Automotive Applications: For connecting USB devices in vehicles, such as infotainment systems.

## Conclusion

The Microchip Technology USB2244-AEZG-06 is a robust and versatile USB hub controller that meets the demands of modern connectivity solutions. With its high-speed data transfer capabilities, power management features, and wide operating temperature range, it is an ideal choice for designers looking to implement USB connectivity in their products. Whether in consumer electronics, industrial applications, or automotive systems, the USB2244 provides a reliable and efficient solution for expanding USB connectivity.
USB2244-AEZG-06 Compare Parts
  • USB2244-AEZG-06 vs USBN9604SLBX/NOPB
  • USB2244-AEZG-06 vs USBN9604SLBX-TI
  • USB2244-AEZG-06 vs USBN9604SLBX
  • USB2244-AEZG-06 vs USBN9604SLBX
  • USB2244-AEZG-06 vs USBN9604SLB/NOPB
  • USB2244-AEZG-06 vs USBN9604SLB
  • USB2244-AEZG-06 vs USBN9604SLB
  • USB2244-AEZG-06 vs USBN9604-28MX/NOPB
  • USB2244-AEZG-06 vs USBN9604-28MX/NOPB
  • USB2244-AEZG-06 vs USBN9604-28MX
  • USB2244-AEZG-06 vs USBN9604-28M/NOPB
  • USB2244-AEZG-06 vs USBN9604-28M/NOPB
  • USB2244-AEZG-06 vs USBN9603SLBX/NOPB
  • USB2244-AEZG-06 vs USBN9603SLBX/NOPB
  • USB2244-AEZG-06 vs USBN9603SLBX
  • USB2244-AEZG-06 vs USBN9603SLB/NOPB
  • USB2244-AEZG-06 vs USBN9603SLB/NOPB
  • USB2244-AEZG-06 vs USBN9603-28MX/NOPB
  • USB2244-AEZG-06 vs USBN9603-28M/NOPB
  • USB2244-AEZG-06 vs USBN9602-28MX
  • USB2244-AEZG-06 vs USB7252T/KDX
  • USB2244-AEZG-06 vs USB7252CT/KDX
  • USB2244-AEZG-06 vs USB7252CT-I/KDX
  • USB2244-AEZG-06 vs USB7252C/KDX
  • USB2244-AEZG-06 vs USB7252C-I/KDX
  • USB2244-AEZG-06 vs USB7252/KDX
  • USB2244-AEZG-06 vs USB7216T/KDX
  • USB2244-AEZG-06 vs USB7216CT/KDXD01
  • USB2244-AEZG-06 vs USB7216CT/KDX
  • USB2244-AEZG-06 vs USB7216CT-I/KDX
  • USB2244-AEZG-06 vs USB7216C/KDX
  • USB2244-AEZG-06 vs USB7216C-I/KDX
  • USB2244-AEZG-06 vs USB7216/KDX
  • USB2244-AEZG-06 vs USB7206T/KDX
  • USB2244-AEZG-06 vs USB7206T-I/KDX
  • USB2244-AEZG-06 vs USB7206CT/KDXD01
  • USB2244-AEZG-06 vs USB7206CT/KDX
  • USB2244-AEZG-06 vs USB7206CT-I/KDX
  • USB2244-AEZG-06 vs USB7206C/KDX
  • USB2244-AEZG-06 vs USB7206C-I/KDX
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!