☰
USBF4100-E/SNVAO
USBF4100-E/SNVAO
Active
Description:  IC FLASH 4MBIT SPI 40MHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 35620
USBF4100-E/SNVAO Specification
Specification
Part No
USBF4100-E/SNVAO
Category
Memory
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
SPI
Clock Frequency
40 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
USBF4100-E/SNVAO PDF Datasheet
USBF4100-E/SNVAO Related Parts
USBF129-I/SN
USBF129-I/SN
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC
USBF129-I/SNVAO
USBF129-I/SNVAO
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC
USBF129-V/SNVAO
USBF129-V/SNVAO
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC
USBF129T-I/SN
USBF129T-I/SN
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC
USBF129T-I/SNVAO
USBF129T-I/SNVAO
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC
USBF129T-V/SNVAO
USBF129T-V/SNVAO
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC
USBF1600-I/MFVAO
USBF1600-I/MFVAO
Microchip Technology
IC FLASH 16MBIT SPI/QUAD 8WDFN
USBF1600-I/SNVAO
USBF1600-I/SNVAO
Microchip Technology
IC FLASH 16MBIT SPI/QUAD 8SOIC
USBF1600T-I/MFVAO
USBF1600T-I/MFVAO
Microchip Technology
IC FLASH 16MBIT SPI/QUAD 8WDFN
USBF1600T-I/SNVAO
USBF1600T-I/SNVAO
Microchip Technology
IC FLASH 16MBIT SPI/QUAD 8SOIC
USBF4100-I/SNVAO
USBF4100-I/SNVAO
Microchip Technology
IC FLASH 4MBIT SPI 40MHZ 8SOIC
USBF4100T-E/SNVAO
USBF4100T-E/SNVAO
Microchip Technology
IC FLASH 4MBIT SPI 40MHZ 8SOIC
USBF4100-E/SNVAO Compare Parts
  • USBF4100-E/SNVAO vs USBF4100T-I/SNVAO
  • USBF4100-E/SNVAO vs USBF4100T-I/NPVAO
  • USBF4100-E/SNVAO vs USBF4100T-E/SNVAO
  • USBF4100-E/SNVAO vs USBF4100-I/SNVAO
  • USBF4100-E/SNVAO vs USBF1600T-I/SNVAO
  • USBF4100-E/SNVAO vs USBF1600T-I/MFVAO
  • USBF4100-E/SNVAO vs USBF1600-I/SNVAO
  • USBF4100-E/SNVAO vs USBF1600-I/MFVAO
  • USBF4100-E/SNVAO vs USBF129T-V/SNVAO
  • USBF4100-E/SNVAO vs USBF129T-I/SNVAO
  • USBF4100-E/SNVAO vs USBF129T-I/SN
  • USBF4100-E/SNVAO vs USBF129-V/SNVAO
  • USBF4100-E/SNVAO vs USBF129-I/SNVAO
  • USBF4100-E/SNVAO vs USBF129-I/SN
  • USBF4100-E/SNVAO vs USBMISC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!