Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Microchip Technology UTC2000-E/MG
UTC2000-E/MG
Active
PMIC - Power Management - Specialized
Description:
IC PORT CTLR USB TYPE C 16QFN
Manufacturer:
Microchip Technology
Datasheet:
UTC2000-E/MG Datasheet
History Price: $1.63500
In Stock: 36720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UTC2000-E/MG Specification
Specification
Part No
UTC2000-E/MG
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB, Type-C Controller
Current - Supply
185μA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
UTC2000-E/MG PDF Datasheet
UTC2000-E/MG Datasheet
Click and Download: UTC2000-E/MG Datasheet
UTC2000-E/MG Compare Parts
UTC2000-E/MG vs UTC2000T-I/MG
UTC2000-E/MG vs UTC2000T-E/MG
UTC2000-E/MG vs UTC2000/MG
UTC2000-E/MG vs UTC2000-I/MG
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund