Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology VSC8502EV
VSC8502EV
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE
Manufacturer:
Microchip Technology
Datasheet:
VSC8502EV Datasheet
History Price: Active
In Stock: 15440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VSC8502EV Specification
Specification
Part No
VSC8502EV
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ethernet
Interface
GMII, MII, RMII
Number of Circuits
2
Voltage - Supply
0.95V ~ 1.05V, 1.14V ~ 1.26V, 2.38V ~ 2.62V, 3.135V ~ 3.465V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
VSC8502EV PDF Datasheet
VSC8502EV Datasheet
Click and Download: VSC8502EV Datasheet
VSC8502EV Related Parts
VSC7109XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7110XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7111XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7112XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7113XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7224XJV
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7224XJV-01
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7224XJV-02
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7415XMT
Microchip Technology
IC TELECOM INTERFACE 324BGA
VSC7420XJG-02
Microchip Technology
IC TELECOM INTERFACE 672HSBGA
VSC7420XJG-04
Microchip Technology
IC TELECOM INTERFACE 672HSBGA
VSC7420XJQ-02
Microchip Technology
IC TELECOM INTERFACE 302TQFP
VSC8502EV Compare Parts
VSC8502EV vs VSC8664XIC
VSC8502EV vs VSC8662XIC-03
VSC8502EV vs VSC8662XIC
VSC8502EV vs VSC8658XHJ
VSC8502EV vs VSC8584XKS-14
VSC8502EV vs VSC8584XKS-11
VSC8502EV vs VSC8584XKS-10
VSC8502EV vs VSC8584XKS-09
VSC8502EV vs VSC8584XKS-08
VSC8502EV vs VSC8584XKS-06
VSC8502EV vs VSC8584XKS-05
VSC8502EV vs VSC8582XKS-14
VSC8502EV vs VSC8582XKS-11
VSC8502EV vs VSC8582XKS-10
VSC8502EV vs VSC8582XKS-09
VSC8502EV vs VSC8582XKS-06
VSC8502EV vs VSC8575XKS-14
VSC8502EV vs VSC8575XKS-11
VSC8502EV vs VSC8574XKS-10
VSC8502EV vs VSC8574XKS-05
VSC8502EV vs VSC8574XKS-04
VSC8502EV vs VSC8574XKS-02
VSC8502EV vs VSC8574XKS-01
VSC8502EV vs VSC8572XKS-05
VSC8502EV vs VSC8572XKS-04
VSC8502EV vs VSC8572XKS-02
VSC8502EV vs VSC8572XKS-01
VSC8502EV vs VSC8564XKS-14
VSC8502EV vs VSC8564XKS-11
VSC8502EV vs VSC8562XKS-14
VSC8502EV vs VSC8562XKS-11
VSC8502EV vs VSC8552XKS-05
VSC8502EV vs VSC8552XKS-04
VSC8502EV vs VSC8552XKS-02
VSC8502EV vs VSC8552XKS-01
VSC8502EV vs VSC8541XMV-05
VSC8502EV vs VSC8541XMV-04
VSC8502EV vs VSC8541XMV-03
VSC8502EV vs VSC8541XMV-02
VSC8502EV vs VSC8541XMV-01
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.