Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Microchip Technology VSC8564XKS-11
VSC8564XKS-11
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 256BGA
Manufacturer:
Microchip Technology
Datasheet:
VSC8564XKS-11 Datasheet
History Price: $62.73000
In Stock: 27300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VSC8564XKS-11 Specification
Specification
Part No
VSC8564XKS-11
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-PBGA (17x17)
VSC8564XKS-11 PDF Datasheet
VSC8564XKS-11 Datasheet
Click and Download: VSC8564XKS-11 Datasheet
VSC8564XKS-11 Related Parts
VSC7109XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7110XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7111XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7112XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7113XJW
Microchip Technology
IC TELECOM INTERFACE 32QFN
VSC7224XJV
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7224XJV-01
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7224XJV-02
Microchip Technology
IC TELECOM INTERFACE 48QFN
VSC7415XMT
Microchip Technology
IC TELECOM INTERFACE 324BGA
VSC7420XJG-02
Microchip Technology
IC TELECOM INTERFACE 672HSBGA
VSC7420XJG-04
Microchip Technology
IC TELECOM INTERFACE 672HSBGA
VSC7420XJQ-02
Microchip Technology
IC TELECOM INTERFACE 302TQFP
VSC8564XKS-11 Compare Parts
VSC8564XKS-11 vs VSC8664XIC
VSC8564XKS-11 vs VSC8662XIC-03
VSC8564XKS-11 vs VSC8662XIC
VSC8564XKS-11 vs VSC8658XHJ
VSC8564XKS-11 vs VSC8584XKS-14
VSC8564XKS-11 vs VSC8584XKS-11
VSC8564XKS-11 vs VSC8584XKS-10
VSC8564XKS-11 vs VSC8584XKS-09
VSC8564XKS-11 vs VSC8584XKS-08
VSC8564XKS-11 vs VSC8584XKS-06
VSC8564XKS-11 vs VSC8584XKS-05
VSC8564XKS-11 vs VSC8582XKS-14
VSC8564XKS-11 vs VSC8582XKS-11
VSC8564XKS-11 vs VSC8582XKS-10
VSC8564XKS-11 vs VSC8582XKS-09
VSC8564XKS-11 vs VSC8582XKS-06
VSC8564XKS-11 vs VSC8575XKS-14
VSC8564XKS-11 vs VSC8575XKS-11
VSC8564XKS-11 vs VSC8574XKS-10
VSC8564XKS-11 vs VSC8574XKS-05
VSC8564XKS-11 vs VSC8574XKS-04
VSC8564XKS-11 vs VSC8574XKS-02
VSC8564XKS-11 vs VSC8574XKS-01
VSC8564XKS-11 vs VSC8572XKS-05
VSC8564XKS-11 vs VSC8572XKS-04
VSC8564XKS-11 vs VSC8572XKS-02
VSC8564XKS-11 vs VSC8572XKS-01
VSC8564XKS-11 vs VSC8564XKS-14
VSC8564XKS-11 vs VSC8562XKS-14
VSC8564XKS-11 vs VSC8562XKS-11
VSC8564XKS-11 vs VSC8552XKS-05
VSC8564XKS-11 vs VSC8552XKS-04
VSC8564XKS-11 vs VSC8552XKS-02
VSC8564XKS-11 vs VSC8552XKS-01
VSC8564XKS-11 vs VSC8541XMV-05
VSC8564XKS-11 vs VSC8541XMV-04
VSC8564XKS-11 vs VSC8541XMV-03
VSC8564XKS-11 vs VSC8541XMV-02
VSC8564XKS-11 vs VSC8541XMV-01
VSC8564XKS-11 vs VSC8541XMV
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable