Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ Microchip Technology WP32C2W3EFEI-320B2
WP32C2W3EFEI-320B2
Active
Embedded - Application Specific Microcontrollers
Description:
WP3 2C2W3 320MHZ,LF BALLS,PBFBUM
Manufacturer:
Microchip Technology
Datasheet:
WP32C2W3EFEI-320B2 Datasheet
History Price: $768.88519
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
WP32C2W3EFEI-320B2 Specification
Specification
Part No
WP32C2W3EFEI-320B2
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
Network Processor
Core Processor
MIPS32? 34Kc?
Program Memory Type
SRAM
Controller Series
-
RAM Size
-
Interface
I2C, RMII, UART
Number of I/O
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
896-BGA, FCBGA
Supplier Device Package
896-FCBGA (31x31)
WP32C2W3EFEI-320B2 Related Parts
WP3061W8NHEI-250B1
Microchip Technology
WP3 SPO 061W8 250MHZ,LFBALLS,PBF
WP3160W3NFEI-320B1
Microchip Technology
WINPATH3 SLB 160 320MHZ LF
WP3160W6EFEI-320B1
Microsemi Corporation
WINPATH3 SLB 160 PROC 320MHZ
WP3160W6NFEI-320B1
Microchip Technology
WINPATH3 SLB 160 PROC 320MHZ
WP3161D4NFEI-400B1
Microchip Technology
WP3 SL 161D4 400MHZ,LF BALLS,PBF
WP3161D4NHEI-320B1
Microsemi Corporation
WP3 SLB 161D4 320MHZ,LFBALLS,PBF
WP3161F5NFEI-320B1
Microchip Technology
WP3 SL 161F5 320MHZ,LF BALLS,PBF
WP3161F6EFEI-320B1
Microsemi Corporation
WP3 SL B161F6 320MHZ, LFBALLS, P
WP3161R4EFEI-400B1
Microsemi Corporation
WINPATH3 SL 161R4 PRO. 400MHZ
WP3161R4NFEI-320B1
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
WP3161W1EFEI-320B1
Microchip Technology
WP3 SLB 161W1 320MHZ,LFBALLS,PBF
WP3161W2NFEI-400B1
Microsemi Corporation
WINPATH3 SLB 161 320MHZ LF
WP32C2W3EFEI-320B2 Compare Parts
WP32C2W3EFEI-320B2 vs WP34C2R4EFEI-400B2
WP32C2W3EFEI-320B2 vs WP33C2D4NFEI-450B2
WP32C2W3EFEI-320B2 vs WP33C2D4EFEI-450B2
WP32C2W3EFEI-320B2 vs WP33C2A1EFEI-450B2
WP32C2W3EFEI-320B2 vs WP3362D4NFEI-320B2
WP32C2W3EFEI-320B2 vs WP32C2W6NFEI-400B2
WP32C2W3EFEI-320B2 vs WP32C2M6NHEI-400B2
WP32C2W3EFEI-320B2 vs WP32C2M6NFEI-400B2
WP32C2W3EFEI-320B2 vs WP32C0W6NFEI-450B2
WP32C2W3EFEI-320B2 vs WP32C0M5NFEI-450B2
WP32C2W3EFEI-320B2 vs WP3262W6NFEI-320B2
WP32C2W3EFEI-320B2 vs WP3260W2EFEI-400B2
WP32C2W3EFEI-320B2 vs WP3232M6NFEI-320B2
WP32C2W3EFEI-320B2 vs WP3232M5NHEI-320B2
WP32C2W3EFEI-320B2 vs WP3161W6NHEI-400B1
WP32C2W3EFEI-320B2 vs WP3161W6NFEI-320B1
WP32C2W3EFEI-320B2 vs WP3161W3NHEI-400B1
WP32C2W3EFEI-320B2 vs WP3161W2NFEI-400B1
WP32C2W3EFEI-320B2 vs WP3161W1EFEI-320B1
WP32C2W3EFEI-320B2 vs WP3161R4NFEI-320B1
WP32C2W3EFEI-320B2 vs WP3161R4EFEI-400B1
WP32C2W3EFEI-320B2 vs WP3161F6EFEI-320B1
WP32C2W3EFEI-320B2 vs WP3161F5NFEI-320B1
WP32C2W3EFEI-320B2 vs WP3161D4NHEI-320B1
WP32C2W3EFEI-320B2 vs WP3161D4NFEI-400B1
WP32C2W3EFEI-320B2 vs WP3160W6NFEI-320B1
WP32C2W3EFEI-320B2 vs WP3160W6EFEI-320B1
WP32C2W3EFEI-320B2 vs WP3160W3NFEI-320B1
WP32C2W3EFEI-320B2 vs WP3061W8NHEI-250B1
WP32C2W3EFEI-320B2 vs WP3061W1NHEI-250B1
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.