Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology M25PE80-VMW6G
M25PE80-VMW6G
Obsolete
Memory
Description:
IC FLASH 8MBIT SPI 75MHZ 8SO W
Manufacturer:
Micron Technology
Datasheet:
M25PE80-VMW6G Datasheet
History Price: Obsolete
In Stock: 13980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M25PE80-VMW6G Specification
Specification
Part No
M25PE80-VMW6G
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
SPI
Clock Frequency
75 MHz
Write Cycle Time - Word, Page
15ms, 3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO W
M25PE80-VMW6G PDF Datasheet
M25PE80-VMW6G Datasheet
Click and Download: M25PE80-VMW6G Datasheet
M25PE80-VMW6G Related Parts
M25P05-AVMN6P
STMicroelectronics
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMN6P
Micron Technology
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMN6T TR
Micron Technology
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMN6TP TR
Micron Technology
IC FLASH 512KBIT SPI 50MHZ 8SO
M25P05-AVMP6G
Micron Technology
IC FLASH 512KBIT SPI 8VDFPN
M25P05-AVMP6TG TR
Micron Technology
IC FLASH 512KBIT SPI 8VDFPN
M25P10-AVMN3P/X
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN3P/Y
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN3TP/X TR
Micron Technology
IC FLASH 1MBIT 50MHZ 8SO
M25P10-AVMN3TP/Y TR
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN6P
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25P10-AVMN6PYA
Micron Technology
IC FLASH 1MBIT SPI 50MHZ 8SO
M25PE80-VMW6G Compare Parts
M25PE80-VMW6G vs M25PX80-VMP6TGY0 TR
M25PE80-VMW6G vs M25PX80-VMP6TGT0 TR
M25PE80-VMW6G vs M25PX80-VMP6TGAD TR
M25PE80-VMW6G vs M25PX80-VMP6TGAA TR
M25PE80-VMW6G vs M25PX80-VMP6TG0Y TR
M25PE80-VMW6G vs M25PX80-VMP6TG0X TR
M25PE80-VMW6G vs M25PX80-VMP6TG0U TR
M25PE80-VMW6G vs M25PX80-VMP6TG0M TR
M25PE80-VMW6G vs M25PX80-VMP6TG0C TR
M25PE80-VMW6G vs M25PX80-VMP6TG TR
M25PE80-VMW6G vs M25PX80-VMP6G
M25PE80-VMW6G vs M25PX80-VMN6TPZ1 TR
M25PE80-VMW6G vs M25PX80-VMN6TPBA TR
M25PE80-VMW6G vs M25PX80-VMN6TP00
M25PE80-VMW6G vs M25PX80-VMN6TP TR
M25PE80-VMW6G vs M25PX80-VMN6P
M25PE80-VMW6G vs M25PX80-VMN3TPB TR
M25PE80-VMW6G vs M25PX64STVMF6TP TR
M25PE80-VMW6G vs M25PX64SOVZM6TP TR
M25PE80-VMW6G vs M25PX64SOVZM6P
M25PE80-VMW6G vs M25PX64S-VMF6TP TR
M25PE80-VMW6G vs M25PX64S-VMF6P
M25PE80-VMW6G vs M25PX64-VZM6TP TR
M25PE80-VMW6G vs M25PX64-VZM6P
M25PE80-VMW6G vs M25PX64-VMF6TP TR
M25PE80-VMW6G vs M25PX64-VME6TG TR
M25PE80-VMW6G vs M25PX64-VMD6G
M25PE80-VMW6G vs M25PX32SOVZM6F TR
M25PE80-VMW6G vs M25PX32-VZM6FBA TR
M25PE80-VMW6G vs M25PX32-VZM6F TR
M25PE80-VMW6G vs M25PX32-VZM6E
M25PE80-VMW6G vs M25PX32-VMP6FBA TR
M25PE80-VMW6G vs M25PX32-VMP6F TR
M25PE80-VMW6G vs M25PX32-VMP6E
M25PE80-VMW6G vs M25PX32-VMF6F TR
M25PE80-VMW6G vs M25PX32-VMF6E
M25PE80-VMW6G vs M25PX16STVZM6TP TR
M25PE80-VMW6G vs M25PX16SOVZM6TP TR
M25PE80-VMW6G vs M25PX16-VZM6TP TR
M25PE80-VMW6G vs M25PX16-VZM6P
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****