M45PE16-VMP6TG TR
M45PE16-VMP6TG TR
Obsolete
Description:  IC FLASH 16MBIT SPI 75MHZ 8VDFPN
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 3200
M45PE16-VMP6TG TR Specification
Specification
Part No
M45PE16-VMP6TG TR
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
16Mbit
Memory Organization
2M x 8
Memory Interface
SPI
Clock Frequency
75 MHz
Write Cycle Time - Word, Page
3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-VDFPN (6x5) (MLP8)
M45PE16-VMP6TG TR PDF Datasheet
M45PE16-VMP6TG TR Related Parts
M45PE10-VMN6P
M45PE10-VMN6P
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8SO
M45PE10-VMN6TP TR
M45PE10-VMN6TP TR
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8SO
M45PE10-VMP6G
M45PE10-VMP6G
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8VDFPN
M45PE10-VMP6TG
M45PE10-VMP6TG
STMicroelectronics
FLASH, 128KX8, PDSO8
M45PE10-VMP6TG TR
M45PE10-VMP6TG TR
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8VDFPN
M45PE10S-VMN6P
M45PE10S-VMN6P
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8SO
M45PE10S-VMN6TP TR
M45PE10S-VMN6TP TR
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8SO
M45PE10S-VMP6G
M45PE10S-VMP6G
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8VFQFPN
M45PE10S-VMP6TG TR
M45PE10S-VMP6TG TR
Micron Technology
IC FLASH 1MBIT SPI 75MHZ 8VFQFPN
M45PE16-VMW6G
M45PE16-VMW6G
Micron Technology
IC FLASH 16MBIT SPI 75MHZ 8SO W
M45PE16-VMW6TG
M45PE16-VMW6TG
Alliance Memory
IC FLASH 16MBIT SPI 75MHZ 8SO
M45PE20-VMN6P
M45PE20-VMN6P
Micron Technology
IC FLASH 2MBIT SPI 75MHZ 8SO
M45PE16-VMP6TG TR Compare Parts
  • M45PE16-VMP6TG TR vs M45PE80-VMW6G
  • M45PE16-VMP6TG TR vs M45PE80-VMP6TG TR
  • M45PE16-VMP6TG TR vs M45PE80-VMP6TG
  • M45PE16-VMP6TG TR vs M45PE80-VMP6G
  • M45PE16-VMP6TG TR vs M45PE80-VMP6G
  • M45PE16-VMP6TG TR vs M45PE80-VMP6
  • M45PE16-VMP6TG TR vs M45PE40S-VMP6TG TR
  • M45PE16-VMP6TG TR vs M45PE40S-VMP6G
  • M45PE16-VMP6TG TR vs M45PE40S-VMN6TP TR
  • M45PE16-VMP6TG TR vs M45PE40S-VMN6P
  • M45PE16-VMP6TG TR vs M45PE40-VMW6TG TR
  • M45PE16-VMP6TG TR vs M45PE40-VMW6G
  • M45PE16-VMP6TG TR vs M45PE40-VMP6TG TR
  • M45PE16-VMP6TG TR vs M45PE40-VMP6G
  • M45PE16-VMP6TG TR vs M45PE20S-VMN6TP TR
  • M45PE16-VMP6TG TR vs M45PE20S-VMN6P
  • M45PE16-VMP6TG TR vs M45PE20-VMP6TG TR
  • M45PE16-VMP6TG TR vs M45PE20-VMP6G
  • M45PE16-VMP6TG TR vs M45PE20-VMN6TP TR
  • M45PE16-VMP6TG TR vs M45PE20-VMN6P
  • M45PE16-VMP6TG TR vs M45PE16-VMW6TG
  • M45PE16-VMP6TG TR vs M45PE16-VMW6G
  • M45PE16-VMP6TG TR vs M45PE10S-VMP6TG TR
  • M45PE16-VMP6TG TR vs M45PE10S-VMP6G
  • M45PE16-VMP6TG TR vs M45PE10S-VMN6TP TR
  • M45PE16-VMP6TG TR vs M45PE10S-VMN6P
  • M45PE16-VMP6TG TR vs M45PE10-VMP6TG TR
  • M45PE16-VMP6TG TR vs M45PE10-VMP6TG
  • M45PE16-VMP6TG TR vs M45PE10-VMP6G
  • M45PE16-VMP6TG TR vs M45PE10-VMN6TP TR
  • M45PE16-VMP6TG TR vs M45PE10-VMN6P
  • M45PE16-VMP6TG TR vs M45PE20-VMN6P
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you