MT29F2G08ABAEAH4-IT:E
MT29F2G08ABAEAH4-IT:E
Active
Description:  IC FLASH 2GBIT PARALLEL 63VFBGA
Manufacturer:  Micron Technology
History Price: $3.90000
In Stock: 46400
MT29F2G08ABAEAH4-IT:E Specification
Specification
Part No
MT29F2G08ABAEAH4-IT:E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
2Gbit
Memory Organization
256M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
63-VFBGA
Supplier Device Package
63-VFBGA (9x11)
MT29F2G08ABAEAH4-IT:E Related Parts
MT25QL01GBBA8E12-0SIT TR
MT25QL01GBBA8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12-1SIT TR
MT25QL01GBBA8E12-1SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12E01-2SIT TR
MT25QL01GBBA8E12E01-2SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB1EW9-0SIT
MT25QL01GBBB1EW9-0SIT
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB1EW9-0SIT TR
MT25QL01GBBB1EW9-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB8E12-0AAT
MT25QL01GBBB8E12-0AAT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AAT TR
MT25QL01GBBB8E12-0AAT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT
MT25QL01GBBB8E12-0AUT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT TR
MT25QL01GBBB8E12-0AUT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT
MT25QL01GBBB8E12-0SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT TR
MT25QL01GBBB8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12E01-2SIT
MT25QL01GBBB8E12E01-2SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT29F2G08ABAEAH4-IT:E Description
The Micron Technology MT29F2G08ABAEAH4-IT:E is a high-performance NAND flash memory device designed for various applications, including mobile devices, consumer electronics, and industrial systems. This device is part of Micron%27s NAND flash product line and is optimized for speed, reliability, and efficiency. Below is a detailed overview of its specifications and features.

## Overview

The MT29F2G08ABAEAH4-IT:E is a 2Gb (256MB) NAND flash memory chip that utilizes a 2D NAND architecture. It is designed to provide high-density storage solutions while maintaining fast read and write speeds. This device is particularly suitable for applications that require quick data access and reliable storage.

## Key Specifications

1. Memory Density:
- 2 Gigabits (256 Megabytes)

2. NAND Type:
- SLC (Single-Level Cell) or MLC (Multi-Level Cell) depending on the specific variant.

3. Interface:
- ONFI 2.0 (Open NAND Flash Interface)
- Supports high-speed data transfer rates.

4. Page Size:
- 2KB (2048 bytes)

5. Block Size:
- 128KB (131072 bytes)

6. Erase Block Size:
- 128KB

7. Read Speed:
- Up to 25 MB/s (depending on the configuration and system design)

8. Write Speed:
- Up to 10 MB/s (depending on the configuration and system design)

9. Endurance:
- Typically rated for 10,000 program/erase cycles (varies based on usage conditions).

10. Data Retention:
- Typically 10 years at 25°C (varies with temperature and usage conditions).

11. Operating Voltage:
- 2.7V to 3.6V

12. Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C

13. Package Type:
- TSOP (Thin Small Outline Package), which provides a compact footprint suitable for space-constrained applications.

## Features

- High Performance: The MT29F2G08ABAEAH4-IT:E is designed for high-speed read and write operations, making it suitable for applications that require quick data access.

- Low Power Consumption: The device operates at a low voltage, which helps in reducing power consumption, making it ideal for battery-operated devices.

- Advanced Error Correction: The NAND flash includes built-in error correction capabilities to enhance data integrity and reliability.

- Wear Leveling: The device supports wear leveling algorithms to ensure even distribution of write and erase cycles across the memory cells, extending the lifespan of the memory.

- Compatibility: The device is compatible with a wide range of controllers and systems, making it versatile for various applications.

## Applications

The MT29F2G08ABAEAH4-IT:E is suitable for a variety of applications, including:

- Mobile devices (smartphones, tablets)
- Consumer electronics (digital cameras, gaming consoles)
- Industrial applications (data logging, embedded systems)
- Automotive applications (infotainment systems, navigation)

## Conclusion

The Micron Technology MT29F2G08ABAEAH4-IT:E is a reliable and high-performance NAND flash memory solution that meets the demands of modern applications requiring fast data access, reliability, and efficiency. Its advanced features and specifications make it a suitable choice for a wide range of consumer and industrial applications. With its compact design and robust performance, it is an excellent option for developers looking to integrate NAND flash memory into their products.
MT29F2G08ABAEAH4-IT:E Compare Parts
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ4B4DZZMGWD-18I.80C
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ4B2DZZHHWD-18I.84F TR
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ4B2DZZHHWD-18I.84F
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ2B2DZZHHTB-18W.88F TR
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ2B2DZZHHTB-18W.88F
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ2B2DZZHHTB-18I.88F TR
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ2B2DZZHHTB-18I.88F
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ2B1DZZHGWD-18I.83G TR
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ2B1DZZHGWD-18I.83G
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ1CVCZZHGTN-25 W.4M0 TR
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ1CVCZZHGTN-25 W.4M0
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ1CVCZZHGTN-18 W.85H TR
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ1CVCZZHGTN-18 W.85H
  • MT29F2G08ABAEAH4-IT:E vs MT29RZ1CVCZZHGTN-18 I.85H TR
  • MT29F2G08ABAEAH4-IT:E vs MT29PZZZ4D4BKEPK-18 W.94H TR
  • MT29F2G08ABAEAH4-IT:E vs MT29PZZZ4D4BKEPK-18 W.94H
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADBDAH4:D
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADBDAH4-IT:D TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADBDAH4-IT:D
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADBDAH4-AIT:D TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADBDAH4-AIT:D
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADADAH4:D
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADADAH4-IT:D TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ADADAH4-IT:D
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABBCAH4:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABBCAH4:C
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABBCAH4-IT:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABBCAH4-IT:C
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAWP:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAWP:C
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAWP-IT:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAWP-IT:C
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAH4:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAH4:C
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAH4-IT:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G16ABACAH4-IT:C
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G08MADWC:D TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G08FACWP:C TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G08BAAWP:A TR
  • MT29F2G08ABAEAH4-IT:E vs MT29F8G08ADBFAH4-AAT:F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you