☰
MT29F2G08ABAEAWP-E:E
MT29F2G08ABAEAWP-E:E
Obsolete
Description:  IC FLASH 2GBIT PARALLEL 48TSOP I
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 160
MT29F2G08ABAEAWP-E:E Specification
Specification
Part No
MT29F2G08ABAEAWP-E:E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
2Gbit
Memory Organization
256M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP I
MT29F2G08ABAEAWP-E:E Related Parts
MT25QL01GBBA8E12-0SIT TR
MT25QL01GBBA8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12-1SIT TR
MT25QL01GBBA8E12-1SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBA8E12E01-2SIT TR
MT25QL01GBBA8E12E01-2SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB1EW9-0SIT
MT25QL01GBBB1EW9-0SIT
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB1EW9-0SIT TR
MT25QL01GBBB1EW9-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
MT25QL01GBBB8E12-0AAT
MT25QL01GBBB8E12-0AAT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AAT TR
MT25QL01GBBB8E12-0AAT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT
MT25QL01GBBB8E12-0AUT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0AUT TR
MT25QL01GBBB8E12-0AUT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT
MT25QL01GBBB8E12-0SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12-0SIT TR
MT25QL01GBBB8E12-0SIT TR
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT25QL01GBBB8E12E01-2SIT
MT25QL01GBBB8E12E01-2SIT
Micron Technology
IC FLASH 1GBIT SPI 24TPBGA
MT29F2G08ABAEAWP-E:E Compare Parts
  • MT29F2G08ABAEAWP-E:E vs MT29RZ4B4DZZMGWD-18I.80C
  • MT29F2G08ABAEAWP-E:E vs MT29RZ4B2DZZHHWD-18I.84F TR
  • MT29F2G08ABAEAWP-E:E vs MT29RZ4B2DZZHHWD-18I.84F
  • MT29F2G08ABAEAWP-E:E vs MT29RZ2B2DZZHHTB-18W.88F TR
  • MT29F2G08ABAEAWP-E:E vs MT29RZ2B2DZZHHTB-18W.88F
  • MT29F2G08ABAEAWP-E:E vs MT29RZ2B2DZZHHTB-18I.88F TR
  • MT29F2G08ABAEAWP-E:E vs MT29RZ2B2DZZHHTB-18I.88F
  • MT29F2G08ABAEAWP-E:E vs MT29RZ2B1DZZHGWD-18I.83G TR
  • MT29F2G08ABAEAWP-E:E vs MT29RZ2B1DZZHGWD-18I.83G
  • MT29F2G08ABAEAWP-E:E vs MT29RZ1CVCZZHGTN-25 W.4M0 TR
  • MT29F2G08ABAEAWP-E:E vs MT29RZ1CVCZZHGTN-25 W.4M0
  • MT29F2G08ABAEAWP-E:E vs MT29RZ1CVCZZHGTN-18 W.85H TR
  • MT29F2G08ABAEAWP-E:E vs MT29RZ1CVCZZHGTN-18 W.85H
  • MT29F2G08ABAEAWP-E:E vs MT29RZ1CVCZZHGTN-18 I.85H TR
  • MT29F2G08ABAEAWP-E:E vs MT29PZZZ4D4BKEPK-18 W.94H TR
  • MT29F2G08ABAEAWP-E:E vs MT29PZZZ4D4BKEPK-18 W.94H
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADBDAH4:D
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADBDAH4-IT:D TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADBDAH4-IT:D
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADBDAH4-AIT:D TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADBDAH4-AIT:D
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADADAH4:D
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADADAH4-IT:D TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ADADAH4-IT:D
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABBCAH4:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABBCAH4:C
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABBCAH4-IT:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABBCAH4-IT:C
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAWP:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAWP:C
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAWP-IT:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAWP-IT:C
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAH4:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAH4:C
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAH4-IT:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G16ABACAH4-IT:C
  • MT29F2G08ABAEAWP-E:E vs MT29F8G08MADWC:D TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G08FACWP:C TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G08BAAWP:A TR
  • MT29F2G08ABAEAWP-E:E vs MT29F8G08ADBFAH4-AAT:F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.