☰
MT40A2G4SA-075 C:E
MT40A2G4SA-075 C:E
Obsolete
Description:  IC DRAM 8GBIT PARALLEL 78FBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 20960
MT40A2G4SA-075 C:E Specification
Specification
Part No
MT40A2G4SA-075 C:E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR4
Memory Size
8Gbit
Memory Organization
2G x 4
Memory Interface
Parallel
Clock Frequency
1.33 GHz
Write Cycle Time - Word, Page
15ns
Access Time
19 ns
Voltage - Supply
1.14V ~ 1.26V
Operating Temperature
0 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
78-TFBGA
Supplier Device Package
78-FBGA (7.5x11)
MT40A2G4SA-075 C:E Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT40A2G4SA-075 C:E Compare Parts
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-TI:B
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-5:B
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-25E:B TR
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-25E:B
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-25:B TR
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-25:B
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-25 IT:B TR
  • MT40A2G4SA-075 C:E vs MT49H8M36SJ-25 IT:B
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-5 TR
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-33 TR
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-25:B TR
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-25:B
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-25 TR
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-25 IT:B TR
  • MT40A2G4SA-075 C:E vs MT49H8M36FM-25 IT:B
  • MT40A2G4SA-075 C:E vs MT49H8M36BM-33 TR
  • MT40A2G4SA-075 C:E vs MT49H64M9SJ-25E:B TR
  • MT40A2G4SA-075 C:E vs MT49H64M9SJ-25E:B
  • MT40A2G4SA-075 C:E vs MT49H32M9SJ-25:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M9SJ-25:B
  • MT40A2G4SA-075 C:E vs MT49H32M9FM-33 TR
  • MT40A2G4SA-075 C:E vs MT49H32M9FM-25 TR
  • MT40A2G4SA-075 C:E vs MT49H32M18SJ-25E:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M18SJ-25E:B
  • MT40A2G4SA-075 C:E vs MT49H32M18SJ-25:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M18SJ-25:B
  • MT40A2G4SA-075 C:E vs MT49H32M18SJ-18:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M18SJ-18:B
  • MT40A2G4SA-075 C:E vs MT49H32M18CSJ-25E:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M18CSJ-25E:B
  • MT40A2G4SA-075 C:E vs MT49H32M18CSJ-25E IT:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M18CSJ-25E IT:B
  • MT40A2G4SA-075 C:E vs MT49H32M18CSJ-18:B TR
  • MT40A2G4SA-075 C:E vs MT49H32M18CSJ-18:B
  • MT40A2G4SA-075 C:E vs MT49H16M36SJ-25E:B TR
  • MT40A2G4SA-075 C:E vs MT49H16M36SJ-25E:B
  • MT40A2G4SA-075 C:E vs MT49H16M36SJ-25:B TR
  • MT40A2G4SA-075 C:E vs MT49H16M36SJ-25:B
  • MT40A2G4SA-075 C:E vs MT49H16M36SJ-25 IT:B TR
  • MT40A2G4SA-075 C:E vs MT49H16M36SJ-25 IT:B
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!