MT47H128M8BT-5E:A
MT47H128M8BT-5E:A
Discontinued
Description:  IC DRAM 1GBIT PARALLEL 92FBGA
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 1600
MT47H128M8BT-5E:A Specification
Specification
Part No
MT47H128M8BT-5E:A
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Box
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR2
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
Parallel
Clock Frequency
200 MHz
Write Cycle Time - Word, Page
15ns
Access Time
600 ps
Voltage - Supply
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
92-TFBGA
Supplier Device Package
92-FBGA (11x19)
MT47H128M8BT-5E:A PDF Datasheet
MT47H128M8BT-5E:A Related Parts
MT40A1G16KNR-075:E TR
MT40A1G16KNR-075:E TR
Micron Technology
IC DRAM 16GBIT PARALLEL 78FBGA
MT40A1G16RC-062E IT:B
MT40A1G16RC-062E IT:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F
MT40A1G16TB-062E IT:F
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E IT:F TR
MT40A1G16TB-062E IT:F TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16TB-062E:F
MT40A1G16TB-062E:F
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16TB-062E:F TR
MT40A1G16TB-062E:F TR
Micron Technology
IC DRAM 16GBIT PAR 96FBGA
MT40A1G16WBU-075E:B
MT40A1G16WBU-075E:B
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-075E:B TR
MT40A1G16WBU-075E:B TR
Micron Technology
IC DRAM 16GBIT PARALLEL 96FBGA
MT40A1G16WBU-083E:B
MT40A1G16WBU-083E:B
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G16WBU-083E:B TR
MT40A1G16WBU-083E:B TR
Micron Technology
IC DRAM 16GBIT PAR 1.2GHZ 96FBGA
MT40A1G4HX-083E:A
MT40A1G4HX-083E:A
Micron Technology
IC DRAM 4GBIT PAR 1.2GHZ 78FBGA
MT40A1G4RH-075E:B
MT40A1G4RH-075E:B
Micron Technology
IC DRAM 4GBIT PARALLEL 78FBGA
MT47H128M8BT-5E:A Compare Parts
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-TI:B
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-5:B
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-25E:B TR
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-25E:B
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-25:B TR
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-25:B
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-25 IT:B TR
  • MT47H128M8BT-5E:A vs MT49H8M36SJ-25 IT:B
  • MT47H128M8BT-5E:A vs MT49H8M36FM-5 TR
  • MT47H128M8BT-5E:A vs MT49H8M36FM-33 TR
  • MT47H128M8BT-5E:A vs MT49H8M36FM-25:B TR
  • MT47H128M8BT-5E:A vs MT49H8M36FM-25:B
  • MT47H128M8BT-5E:A vs MT49H8M36FM-25 TR
  • MT47H128M8BT-5E:A vs MT49H8M36FM-25 IT:B TR
  • MT47H128M8BT-5E:A vs MT49H8M36FM-25 IT:B
  • MT47H128M8BT-5E:A vs MT49H8M36BM-33 TR
  • MT47H128M8BT-5E:A vs MT49H64M9SJ-25E:B TR
  • MT47H128M8BT-5E:A vs MT49H64M9SJ-25E:B
  • MT47H128M8BT-5E:A vs MT49H32M9SJ-25:B TR
  • MT47H128M8BT-5E:A vs MT49H32M9SJ-25:B
  • MT47H128M8BT-5E:A vs MT49H32M9FM-33 TR
  • MT47H128M8BT-5E:A vs MT49H32M9FM-25 TR
  • MT47H128M8BT-5E:A vs MT49H32M18SJ-25E:B TR
  • MT47H128M8BT-5E:A vs MT49H32M18SJ-25E:B
  • MT47H128M8BT-5E:A vs MT49H32M18SJ-25:B TR
  • MT47H128M8BT-5E:A vs MT49H32M18SJ-25:B
  • MT47H128M8BT-5E:A vs MT49H32M18SJ-18:B TR
  • MT47H128M8BT-5E:A vs MT49H32M18SJ-18:B
  • MT47H128M8BT-5E:A vs MT49H32M18CSJ-25E:B TR
  • MT47H128M8BT-5E:A vs MT49H32M18CSJ-25E:B
  • MT47H128M8BT-5E:A vs MT49H32M18CSJ-25E IT:B TR
  • MT47H128M8BT-5E:A vs MT49H32M18CSJ-25E IT:B
  • MT47H128M8BT-5E:A vs MT49H32M18CSJ-18:B TR
  • MT47H128M8BT-5E:A vs MT49H32M18CSJ-18:B
  • MT47H128M8BT-5E:A vs MT49H16M36SJ-25E:B TR
  • MT47H128M8BT-5E:A vs MT49H16M36SJ-25E:B
  • MT47H128M8BT-5E:A vs MT49H16M36SJ-25:B TR
  • MT47H128M8BT-5E:A vs MT49H16M36SJ-25:B
  • MT47H128M8BT-5E:A vs MT49H16M36SJ-25 IT:B TR
  • MT47H128M8BT-5E:A vs MT49H16M36SJ-25 IT:B
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.