☰
MTFC2GMTEA-WT
MTFC2GMTEA-WT
Obsolete
Description:  IC FLASH 16GBIT MMC 153WFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 3920
MTFC2GMTEA-WT Specification
Specification
Part No
MTFC2GMTEA-WT
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
16Gbit
Memory Organization
2G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-WFBGA
Supplier Device Package
153-WFBGA (11.5x13)
MTFC2GMTEA-WT Related Parts
MTFC128GAJAECE-5M AIT
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC2GMTEA-WT Compare Parts
  • MTFC2GMTEA-WT vs MTFC8GLXEA-WT
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3M AIT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3M AIT Z
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3M AIT A TR
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3M AIT A
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AITI Z
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AIT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AIT Z
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AIT A TR
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AIT A
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AAT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AAT Z
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AAT A TR
  • MTFC2GMTEA-WT vs MTFC8GLWDQ-3L AAT A
  • MTFC2GMTEA-WT vs MTFC8GLWDM-AIT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLWDM-AIT Z
  • MTFC2GMTEA-WT vs MTFC8GLWDM-AIT A TR
  • MTFC2GMTEA-WT vs MTFC8GLWDM-AIT A
  • MTFC2GMTEA-WT vs MTFC8GLWDM-3L AAT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLWDM-3L AAT Z
  • MTFC2GMTEA-WT vs MTFC8GLVEA-WT TR
  • MTFC2GMTEA-WT vs MTFC8GLVEA-WT
  • MTFC2GMTEA-WT vs MTFC8GLVEA-IT TR
  • MTFC2GMTEA-WT vs MTFC8GLVEA-IT
  • MTFC2GMTEA-WT vs MTFC8GLVEA-4M IT TR
  • MTFC2GMTEA-WT vs MTFC8GLVEA-4M IT
  • MTFC2GMTEA-WT vs MTFC8GLVEA-1M WT TR
  • MTFC2GMTEA-WT vs MTFC8GLVEA-1M WT
  • MTFC2GMTEA-WT vs MTFC8GLVEA-1F WT TR
  • MTFC2GMTEA-WT vs MTFC8GLVEA-1F WT
  • MTFC2GMTEA-WT vs MTFC8GLUEA-WT TR
  • MTFC2GMTEA-WT vs MTFC8GLUEA-WT
  • MTFC2GMTEA-WT vs MTFC8GLUEA-AIT TR
  • MTFC2GMTEA-WT vs MTFC8GLUEA-AIT
  • MTFC2GMTEA-WT vs MTFC8GLTEA-1F WT
  • MTFC2GMTEA-WT vs MTFC8GLGDQ-AIT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLGDQ-AIT Z
  • MTFC2GMTEA-WT vs MTFC8GLGDM-AIT Z TR
  • MTFC2GMTEA-WT vs MTFC8GLGDM-AIT Z
  • MTFC2GMTEA-WT vs MTFC8GLDEA-4M IT TR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase