MTFC4GACAJCN-4M IT
MTFC4GACAJCN-4M IT
Obsolete
Description:  IC FLASH 32GBIT MMC 153VFBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 39200
MTFC4GACAJCN-4M IT Specification
Specification
Part No
MTFC4GACAJCN-4M IT
Category
Memory
Manufacturer
Micron Technology
Series
eMMC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
32Gbit
Memory Organization
4G x 8
Memory Interface
MMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
153-VFBGA
Supplier Device Package
153-VFBGA (11.5x13)
MTFC4GACAJCN-4M IT Related Parts
MTFC128GAJAECE-5M AIT
MTFC128GAJAECE-5M AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-5M AIT TR
MTFC128GAJAECE-5M AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT
MTFC128GAJAECE-AAT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AAT TR
MTFC128GAJAECE-AAT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT
MTFC128GAJAECE-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-AIT TR
MTFC128GAJAECE-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT
MTFC128GAJAECE-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAECE-IT TR
MTFC128GAJAECE-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT
MTFC128GAJAEDN-AIT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-AIT TR
MTFC128GAJAEDN-AIT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT
MTFC128GAJAEDN-IT
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC128GAJAEDN-IT TR
MTFC128GAJAEDN-IT TR
Micron Technology
IC FLASH 1TB MMC 169LFBGA
MTFC4GACAJCN-4M IT Description
Micron Technology MTFC4GACAJCN-4M IT is a high-performance NAND flash memory device designed for various applications, including mobile devices, tablets, and other embedded systems. This specific model is part of Micron%27s e.MMC (embedded MultiMediaCard) product line, which integrates NAND flash memory and a controller in a single package, providing a compact and efficient storage solution.

## Key Specifications and Features:

1. Storage Capacity:
- The MTFC4GACAJCN-4M IT offers a storage capacity of 4GB, making it suitable for applications that require moderate storage space.

2. Interface:
- This device utilizes the e.MMC interface, which is compliant with the JEDEC e.MMC specification. The e.MMC interface allows for high-speed data transfer and is widely used in mobile and embedded applications.

3. NAND Flash Type:
- The MTFC4GACAJCN-4M IT is built using Micron%27s NAND flash technology, which is known for its reliability and performance. The specific type of NAND used in this model is typically 2D NAND, which is common in lower-capacity devices.

4. Performance:
- Sequential Read Speed: Up to 200 MB/s
- Sequential Write Speed: Up to 100 MB/s
- These speeds make the device suitable for applications that require quick data access and storage.

5. Endurance and Reliability:
- The MTFC4GACAJCN-4M IT is designed with a focus on endurance, supporting a significant number of program/erase cycles. This makes it reliable for applications that involve frequent data writing and erasing.
- It also features built-in error correction and wear leveling algorithms to enhance data integrity and longevity.

6. Power Consumption:
- The device is optimized for low power consumption, making it ideal for battery-operated devices. It operates efficiently in various power modes, including active, idle, and sleep modes.

7. Form Factor:
- The MTFC4GACAJCN-4M IT comes in a compact BGA (Ball Grid Array) package, which allows for easy integration into various circuit designs and helps save space on the PCB.

8. Temperature Range:
- This model is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes may be encountered.

9. Applications:
- The MTFC4GACAJCN-4M IT is ideal for use in smartphones, tablets, automotive infotainment systems, industrial control systems, and other embedded applications that require reliable and efficient storage solutions.

10. Compliance and Standards:
- The device complies with various industry standards, ensuring compatibility with a wide range of systems and applications.

## Conclusion:

The Micron Technology MTFC4GACAJCN-4M IT is a versatile and reliable e.MMC storage solution that meets the demands of modern embedded applications. With its combination of performance, endurance, and low power consumption, it is well-suited for a variety of devices, providing efficient and effective data storage capabilities. Whether for consumer electronics or industrial applications, this NAND flash memory device offers a robust solution for developers and manufacturers looking to enhance their products with reliable storage technology.
MTFC4GACAJCN-4M IT Compare Parts
  • MTFC4GACAJCN-4M IT vs MTFC8GLXEA-WT
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3M AIT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3M AIT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3M AIT A TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3M AIT A
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AITI Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AIT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AIT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AIT A TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AIT A
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AAT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AAT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AAT A TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDQ-3L AAT A
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDM-AIT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDM-AIT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDM-AIT A TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDM-AIT A
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDM-3L AAT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLWDM-3L AAT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-WT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-WT
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-IT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-IT
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-4M IT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-4M IT
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-1M WT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-1M WT
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-1F WT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLVEA-1F WT
  • MTFC4GACAJCN-4M IT vs MTFC8GLUEA-WT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLUEA-WT
  • MTFC4GACAJCN-4M IT vs MTFC8GLUEA-AIT TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLUEA-AIT
  • MTFC4GACAJCN-4M IT vs MTFC8GLTEA-1F WT
  • MTFC4GACAJCN-4M IT vs MTFC8GLGDQ-AIT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLGDQ-AIT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLGDM-AIT Z TR
  • MTFC4GACAJCN-4M IT vs MTFC8GLGDM-AIT Z
  • MTFC4GACAJCN-4M IT vs MTFC8GLDEA-4M IT TR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested